GeneSiC Semiconductor, Inc. Discrete Semiconductor Products - Diodes - Rectifiers 1N1199A

Description
DIODE GEN PURP 50V 12A DO4
Datasheet
Description
DIODE GEN PURP 50V 12A DO4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - 1N1199A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N1199A
Discrete Semiconductor Products - Diodes - Rectifiers 1N1199A
DIODE GEN PURP 50V 12A DO4

DIODE GEN PURP 50V 12A DO4

Supplier's Site
Standard Recovery ,50V,12A,Forward,DO-4 - 1N1199A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Standard Recovery ,50V,12A,Forward,DO-4
1N1199A
Standard Recovery ,50V,12A,Forward,DO-4 1N1199A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N1199A
Rectifiers 1N1199A
Rectifiers 50V 12A Std. Recovery

Rectifiers 50V 12A Std. Recovery

Buy Now Datasheet
Standard Recovery, 50V, 12A, Do-4; Repetitive Peak Reverse Voltage Genesic Semiconductor - 20T0074 - Newark, An Avnet Company
Chicago, IL, United States
Standard Recovery, 50V, 12A, Do-4; Repetitive Peak Reverse Voltage Genesic Semiconductor
20T0074
Standard Recovery, 50V, 12A, Do-4; Repetitive Peak Reverse Voltage Genesic Semiconductor 20T0074
STANDARD RECOVERY, 50V, 12A, DO-4; Repetitive Peak Reverse Voltage:50V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:240A RoHS Compliant: Yes

STANDARD RECOVERY, 50V, 12A, DO-4; Repetitive Peak Reverse Voltage:50V; Average Forward Current:12A; Forward Voltage Max:1.2V; Diode Module Configuration:Single; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:240A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Diodes Rectifiers Diodes
Product Number 1N1199A 1N1199A 1N1199A 20T0074
Product Name Discrete Semiconductor Products - Diodes - Rectifiers Standard Recovery ,50V,12A,Forward,DO-4 Rectifiers Standard Recovery, 50V, 12A, Do-4; Repetitive Peak Reverse Voltage Genesic Semiconductor
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCFS4000 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 1500 mA
trr 150 ns
View Details
Schottky 30V 500MA Diode and Rectifier - 280-BAS3005A-02V E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj -55 C (-67 F)
View Details
2 suppliers
Schottky barrier diode - 1PS79SB31,315 - Nexperia B.V.
Specs
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
IFSM 1 amps
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: YA868C12R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 30 amps
VRRM 120 volts
View Details