GeneSiC Semiconductor, Inc. Discrete Semiconductor Products - Diodes - Rectifiers 1N1190R

Description
DIODE GEN PURP REV 600V 35A DO5
Datasheet
Description
DIODE GEN PURP REV 600V 35A DO5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - 1N1190R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N1190R
Discrete Semiconductor Products - Diodes - Rectifiers 1N1190R
DIODE GEN PURP REV 600V 35A DO5

DIODE GEN PURP REV 600V 35A DO5

Supplier's Site
Standard Recovery ,600V,35A,Reverse,DO-5 - 1N1190R - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Standard Recovery ,600V,35A,Reverse,DO-5
1N1190R
Standard Recovery ,600V,35A,Reverse,DO-5 1N1190R
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Standard Recovery, 600V, 35A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor - 20T0073 - Newark, An Avnet Company
Chicago, IL, United States
Standard Recovery, 600V, 35A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor
20T0073
Standard Recovery, 600V, 35A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor 20T0073
STANDARD RECOVERY, 600V, 35A, DO-5; Repetitive Peak Reverse Voltage:600V; Average Forward Current:35A; Forward Voltage Max:1.2V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:595A RoHS Compliant: Yes

STANDARD RECOVERY, 600V, 35A, DO-5; Repetitive Peak Reverse Voltage:600V; Average Forward Current:35A; Forward Voltage Max:1.2V; Diode Module Configuration:Single; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:595A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N1190R
Rectifiers 1N1190R
Rectifiers 600V 35A REV Leads Std. Recovery

Rectifiers 600V 35A REV Leads Std. Recovery

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 1N1190R 1N1190R 20T0073 1N1190R
Product Name Discrete Semiconductor Products - Diodes - Rectifiers Standard Recovery ,600V,35A,Reverse,DO-5 Standard Recovery, 600V, 35A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2104940 - RS Components, Ltd.
Specs
Package G 36
RoHS Compliant RoHS
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: YG801C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 100 volts
View Details
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details