GeneSiC Semiconductor, Inc. 600V 35A Diode and Rectifier 1N1190

Description
DIODE GEN PURP 600V 35A DO5 Product overview: 1N1190 from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 35A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N1190 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 35A DO5 Product overview: 1N1190 from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 35A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N1190 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 35A Diode and Rectifier - 280-1N1190 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 35A Diode and Rectifier
280-1N1190
600V 35A Diode and Rectifier 280-1N1190
DIODE GEN PURP 600V 35A DO5 Product overview: 1N1190 from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 35A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N1190 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 35A DO5 Product overview: 1N1190 from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 35A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N1190 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Standard Recovery ,600V,35A,Forward,DO-5 - 1N1190 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Standard Recovery ,600V,35A,Forward,DO-5
1N1190
Standard Recovery ,600V,35A,Forward,DO-5 1N1190
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Standard Recovery, 600V, 35A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor - 20T0070 - Newark, An Avnet Company
Chicago, IL, United States
Standard Recovery, 600V, 35A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor
20T0070
Standard Recovery, 600V, 35A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor 20T0070
STANDARD RECOVERY, 600V, 35A, DO-5; Repetitive Peak Reverse Voltage:600V; Average Forward Current:35A; Forward Voltage Max:1.2V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:595A RoHS Compliant: Yes

STANDARD RECOVERY, 600V, 35A, DO-5; Repetitive Peak Reverse Voltage:600V; Average Forward Current:35A; Forward Voltage Max:1.2V; Diode Module Configuration:Single; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:595A RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N1190 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N1190
Discrete Semiconductor Products - Diodes - Rectifiers 1N1190
DIODE GEN PURP 600V 35A DO5

DIODE GEN PURP 600V 35A DO5

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N1190
Rectifiers 1N1190
Rectifiers 600V 35A Std. Recovery

Rectifiers 600V 35A Std. Recovery

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-1N1190 1N1190 20T0070 1N1190 1N1190
Product Name 600V 35A Diode and Rectifier Standard Recovery ,600V,35A,Forward,DO-5 Standard Recovery, 600V, 35A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Bulk DO-5; DO-5
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data