GeneSiC Semiconductor, Inc. Discrete Semiconductor Products - Diodes - Rectifiers 1N1187R

Description
DIODE GEN PURP REV 300V 35A DO5
Datasheet
Description
DIODE GEN PURP REV 300V 35A DO5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N1187R
Discrete Semiconductor Products - Diodes - Rectifiers 1N1187R
DIODE GEN PURP REV 300V 35A DO5

DIODE GEN PURP REV 300V 35A DO5

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N1187R
Rectifiers 1N1187R
Rectifiers 300V 35A REV Leads Std. Recovery

Rectifiers 300V 35A REV Leads Std. Recovery

Buy Now Datasheet
Standard Recovery ,300V,35A,Reverse,DO-5 - 1N1187R - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Standard Recovery ,300V,35A,Reverse,DO-5
1N1187R
Standard Recovery ,300V,35A,Reverse,DO-5 1N1187R
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Rectifier, Standard, Single, 300V, 35A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor - 20T0063 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, Single, 300V, 35A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor
20T0063
Rectifier, Standard, Single, 300V, 35A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor 20T0063
RECTIFIER, STANDARD, SINGLE, 300V, 35A, DO-203AB; Repetitive Peak Reverse Voltage:300V; Average Forward Current:35A; Forward Voltage Max:1.2V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins RoHS Compliant: Yes

RECTIFIER, STANDARD, SINGLE, 300V, 35A, DO-203AB; Repetitive Peak Reverse Voltage:300V; Average Forward Current:35A; Forward Voltage Max:1.2V; Diode Module Configuration:Single; Diode Case Style:DO-5; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes Rectifiers
Product Number 1N1187R 1N1187R 1N1187R 20T0063
Product Name Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Standard Recovery ,300V,35A,Reverse,DO-5 Rectifier, Standard, Single, 300V, 35A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor
Life Cycle Stage Active
VF 1.2 volts 1.2 volts
Package DO-5; DO-5 DO-5; DO-5
Unlock Full Specs
to access all available technical data