GeneSiC Semiconductor, Inc. Discrete Semiconductor Products - Diodes - Rectifiers 1N1186R

Description
DIODE GEN PURP REV 200V 35A DO5
Datasheet
Description
DIODE GEN PURP REV 200V 35A DO5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - 1N1186R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N1186R
Discrete Semiconductor Products - Diodes - Rectifiers 1N1186R
DIODE GEN PURP REV 200V 35A DO5

DIODE GEN PURP REV 200V 35A DO5

Supplier's Site
Standard Recovery, 200V, 35A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor - 20T0061 - Newark, An Avnet Company
Chicago, IL, United States
Standard Recovery, 200V, 35A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor
20T0061
Standard Recovery, 200V, 35A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor 20T0061
STANDARD RECOVERY, 200V, 35A, DO-5; Repetitive Peak Reverse Voltage:200V; Average Forward Current:35A; Forward Voltage Max:1.2V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:595A RoHS Compliant: Yes

STANDARD RECOVERY, 200V, 35A, DO-5; Repetitive Peak Reverse Voltage:200V; Average Forward Current:35A; Forward Voltage Max:1.2V; Diode Module Configuration:Single; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:595A RoHS Compliant: Yes

Supplier's Site
Standard Recovery ,200V,35A,Reverse,DO-5 - 1N1186R - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Standard Recovery ,200V,35A,Reverse,DO-5
1N1186R
Standard Recovery ,200V,35A,Reverse,DO-5 1N1186R
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N1186R
Rectifiers 1N1186R
Rectifiers 200V 35A REV Leads Std. Recovery

Rectifiers 200V 35A REV Leads Std. Recovery

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 1N1186R 20T0061 1N1186R 1N1186R
Product Name Discrete Semiconductor Products - Diodes - Rectifiers Standard Recovery, 200V, 35A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor Standard Recovery ,200V,35A,Reverse,DO-5 Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data