Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 1121635-1N1186
Packaging: Bulk
Mounting Style: Chassis, Stud Mount
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 35A
Operating Temperature - Junction: -65°C ~ 190°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-5
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-203AB, DO-5, Stud
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Family Part Number: 1N1186
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 35A
Current - Reverse Leakage at Vr: 10μA at 50V
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE GEN PURP 200V 35A DO5
Rectifiers 200V 35A Std. Recovery
STANDARD RECOVERY, 200V, 35A, DO-5; Repetitive Peak Reverse Voltage:200V; Average Forward Current:35A; Forward Voltage Max:1.2V; Diode Module Configuration:Single
| Win Source Electronics | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 1121635-1N1186 | 1N1186 | 1N1186 | 1N1186 | 20T0058 |
| Product Name | Diodes, Rectifiers - Single - 1N1186 | Standard Recovery ,200V,35A,Forward,DO-5 | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Standard Recovery, 200V, 35A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor |
| Diode Type | Standard | ||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | ||
| VR | 200 volts | ||||
| IR | 0.0100 mA | ||||
| Tj | -65 to 190 C (-85 to 374 F) |