DIODE GEN PURP REV 100V 35A DO5
STANDARD RECOVERY, 100V, 35A, DO-5; Repetitive Peak Reverse Voltage:100V; Average Forward Current:35A; Diode Configuration:Single
Rectifiers 100V 35A REV Leads Std. Recovery
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | 1N1184R | 20T0057 | 1N1184R | 1N1184R |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Recovery, 100V, 35A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor | Rectifiers | Standard Recovery ,100V,35A,Reverse,DO-5 |
| Life Cycle Stage | Active | |||
| VF | 1.2 volts | 1.2 volts | ||
| RoHS Compliant | RoHS |