GeneSiC Semiconductor, Inc. Rectifier, Standard, Single, 200V, 150A, Do-205Aa; Repetitive Peak Reverse Voltage Genesic Semiconductor 150K20A

Description
RECTIFIER, STANDARD, SINGLE, 200V, 150A, DO-205AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:150A; Forward Voltage Max:1.33V; Diode Module Configuration:Single ; Diode Case Style:DO-8; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
RECTIFIER, STANDARD, SINGLE, 200V, 150A, DO-205AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:150A; Forward Voltage Max:1.33V; Diode Module Configuration:Single ; Diode Case Style:DO-8; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier, Standard, Single, 200V, 150A, Do-205Aa; Repetitive Peak Reverse Voltage Genesic Semiconductor - 63T3066 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, Single, 200V, 150A, Do-205Aa; Repetitive Peak Reverse Voltage Genesic Semiconductor
63T3066
Rectifier, Standard, Single, 200V, 150A, Do-205Aa; Repetitive Peak Reverse Voltage Genesic Semiconductor 63T3066
RECTIFIER, STANDARD, SINGLE, 200V, 150A, DO-205AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:150A; Forward Voltage Max:1.33V; Diode Module Configuration:Single ; Diode Case Style:DO-8; No. of Pins:2Pins RoHS Compliant: Yes

RECTIFIER, STANDARD, SINGLE, 200V, 150A, DO-205AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:150A; Forward Voltage Max:1.33V; Diode Module Configuration:Single; Diode Case Style:DO-8; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
150K20A
Discrete Semiconductor Products - Diodes - Rectifiers 150K20A
DIODE GEN PURP 200V 150A DO205AA

DIODE GEN PURP 200V 150A DO205AA

Supplier's Site
Standard Recovery ,200V,150A,Forward,DO-8 - 150K20A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Standard Recovery ,200V,150A,Forward,DO-8
150K20A
Standard Recovery ,200V,150A,Forward,DO-8 150K20A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Rectifiers Rectifiers Diodes
Product Number 63T3066 150K20A 150K20A
Product Name Rectifier, Standard, Single, 200V, 150A, Do-205Aa; Repetitive Peak Reverse Voltage Genesic Semiconductor Discrete Semiconductor Products - Diodes - Rectifiers Standard Recovery ,200V,150A,Forward,DO-8
Package DO-8; DO-8
RoHS Compliant RoHS
VRRM 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRM60A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 260 mA
trr 5000 ns
View Details
High-voltage switching diode - BAS21LDYL - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: YA862C15R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 150 volts
View Details