GENERON Oxygen Generators, PSA OS-40

Description
Oxygen PSA Operating Principle The PSA cycle is very similar to the VPSA. The main difference is that the PSA process operates at much higher pressures. The operating pressures of an Oxygen PSA are normally at 100 PSIG. This allows for the elimination of the Vacuum step necessary in both the VSA and VPSA process as during the vent cycle there is sufficient pressure differential to allow for the release of the Nitrogen from the Zeolite during the regeneration step of the process. Applications Chemical Operations where higher pressure oxygen is required Glass Furnaces Steel Mills Standard Features Oxygen output is 20% higher than other standard systems Purities to 95% (+/- 2%) Flows from 0.4 to 52 NM3/Hr. (14 to 1,950 scfh) PLC Control for reliable, accurate control of system. System is equipped w/ panel displayed error indicator. System is designed w/ ease of service and maintenance. Pre-filtration system ensures superior equipment life w/ periodic maintenance. Fully automatic operation Oxygen Buffer vessel Optional Features Upgraded PLC, w/ 2 or 4 lines of display. With additional I/O capacity. Telemetry and remote display and operation also available. Cabinet or Containerized Systems Oxygen Analyzer, integrated with auto vent to ensure gas purity prior to your process Turn-key systems with process buffer tanks, feed compression, booster compression (w/ cylinder filling option) Flowmeter to measure product output
Description
Oxygen PSA Operating Principle The PSA cycle is very similar to the VPSA. The main difference is that the PSA process operates at much higher pressures. The operating pressures of an Oxygen PSA are normally at 100 PSIG. This allows for the elimination of the Vacuum step necessary in both the VSA and VPSA process as during the vent cycle there is sufficient pressure differential to allow for the release of the Nitrogen from the Zeolite during the regeneration step of the process. Applications Chemical Operations where higher pressure oxygen is required Glass Furnaces Steel Mills Standard Features Oxygen output is 20% higher than other standard systems Purities to 95% (+/- 2%) Flows from 0.4 to 52 NM3/Hr. (14 to 1,950 scfh) PLC Control for reliable, accurate control of system. System is equipped w/ panel displayed error indicator. System is designed w/ ease of service and maintenance. Pre-filtration system ensures superior equipment life w/ periodic maintenance. Fully automatic operation Oxygen Buffer vessel Optional Features Upgraded PLC, w/ 2 or 4 lines of display. With additional I/O capacity. Telemetry and remote display and operation also available. Cabinet or Containerized Systems Oxygen Analyzer, integrated with auto vent to ensure gas purity prior to your process Turn-key systems with process buffer tanks, feed compression, booster compression (w/ cylinder filling option) Flowmeter to measure product output

Suppliers

Company
Product
Description
Supplier Links
Oxygen Generators, PSA - OS-40 - GENERON
Houston, TX, USA
Oxygen Generators, PSA
OS-40
Oxygen Generators, PSA OS-40
Oxygen PSA Operating Principle The PSA cycle is very similar to the VPSA. The main difference is that the PSA process operates at much higher pressures. The operating pressures of an Oxygen PSA are normally at 100 PSIG. This allows for the elimination of the Vacuum step necessary in both the VSA and VPSA process as during the vent cycle there is sufficient pressure differential to allow for the release of the Nitrogen from the Zeolite during the regeneration step of the process. Applications Chemical Operations where higher pressure oxygen is required Glass Furnaces Steel Mills Standard Features Oxygen output is 20% higher than other standard systems Purities to 95% (+/- 2%) Flows from 0.4 to 52 NM3/Hr. (14 to 1,950 scfh) PLC Control for reliable, accurate control of system. System is equipped w/ panel displayed error indicator. System is designed w/ ease of service and maintenance. Pre-filtration system ensures superior equipment life w/ periodic maintenance. Fully automatic operation Oxygen Buffer vessel Optional Features Upgraded PLC, w/ 2 or 4 lines of display. With additional I/O capacity. Telemetry and remote display and operation also available. Cabinet or Containerized Systems Oxygen Analyzer, integrated with auto vent to ensure gas purity prior to your process Turn-key systems with process buffer tanks, feed compression, booster compression (w/ cylinder filling option) Flowmeter to measure product output

Oxygen PSA Operating Principle

The PSA cycle is very similar to the VPSA. The main difference is that the PSA process operates at much higher pressures. The operating pressures of an Oxygen PSA are normally at 100 PSIG. This allows for the elimination of the Vacuum step necessary in both the VSA and VPSA process as during the vent cycle there is sufficient pressure differential to allow for the release of the Nitrogen from the Zeolite during the regeneration step of the process.

Applications

  • Chemical Operations where higher pressure oxygen is required
  • Glass Furnaces
  • Steel Mills

Standard Features

  • Oxygen output is 20% higher than other standard systems
  • Purities to 95% (+/- 2%)
  • Flows from 0.4 to 52 NM3/Hr. (14 to 1,950 scfh)
  • PLC Control for reliable, accurate control of system. System is equipped w/ panel displayed error indicator.
  • System is designed w/ ease of service and maintenance. Pre-filtration system ensures superior equipment life w/ periodic maintenance.
  • Fully automatic operation
  • Oxygen Buffer vessel

Optional Features

  • Upgraded PLC, w/ 2 or 4 lines of display. With additional I/O capacity. Telemetry and remote display and operation also available.
  • Cabinet or Containerized Systems
  • Oxygen Analyzer, integrated with auto vent to ensure gas purity prior to your process
  • Turn-key systems with process buffer tanks, feed compression, booster compression (w/ cylinder filling option)
  • Flowmeter to measure product output
Supplier's Site

Technical Specifications

  GENERON
Product Category Gas Generation Equipment
Product Number OS-40
Product Name Oxygen Generators, PSA
Generator Type Oxygen
Unlock Full Specs
to access all available technical data

Similar Products

Holtec NitroBreeze Series Nitrogen Generator - holtec-nitrobreeze-series-nitrogen-generator - Rogers Machinery Company, Inc.
Specs
Generator Type Nitrogen
Output Flow Rate 53.81 to 2860 SLM (114 to 6060 SCFH)
Outlet Pressure 150 psi (106 m H2O)
View Details
LN2 Generator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Generator Type Nitrogen
Purity 99.99 %
Outlet Pressure 14.5 psi (10.21 m H2O)
View Details
Zero Air Generator - Series 7000 - Environics, Inc.
Specs
Generator Type Zero Air
Technology Molecular Sieve
Features & Approvals Portable; Integral Air or Gas Compressor; Calibration Source
View Details
NGM | NGP Nitrogen Generators -  - Atlas Copco Compressors
Atlas Copco Compressors
Specs
Generator Type Nitrogen
Technology Nitrogen PSA| Membrane
Features & Approvals Other Features; Floo/Wall Mounted
View Details