GENERON Threaded Gas and Air Particulate Filters HVM-FVT1.5-XX-#

Description
Carbon Steel & Stainless Steel Filter Housings Housing Features: Victaulic Coupling with double 'O' ring and bayonet for positively locating the element. The 'O' ring eliminates possibility of particle or liquid bypass therefore insuring filtration integrity. Stainless Steel construction, High-quality 304 and optional 316L, means no fouling or corrosion and long service life. Plenum chamber design improves drainage from the filter housing when used to coalesce liquids. Vents tapped 1/4" FNPT. Available with F, S and A Series filter elements. EPDM housing seal. Other elastomers available. Also Available as connection type: BSP, NPT, and Socket Weld.
Description
Carbon Steel & Stainless Steel Filter Housings Housing Features: Victaulic Coupling with double 'O' ring and bayonet for positively locating the element. The 'O' ring eliminates possibility of particle or liquid bypass therefore insuring filtration integrity. Stainless Steel construction, High-quality 304 and optional 316L, means no fouling or corrosion and long service life. Plenum chamber design improves drainage from the filter housing when used to coalesce liquids. Vents tapped 1/4" FNPT. Available with F, S and A Series filter elements. EPDM housing seal. Other elastomers available. Also Available as connection type: BSP, NPT, and Socket Weld.

Suppliers

Company
Product
Description
Supplier Links
Threaded Gas and Air Particulate Filters - HVM-FVT1.5-XX-# - GENERON
Houston, TX, USA
Threaded Gas and Air Particulate Filters
HVM-FVT1.5-XX-#
Threaded Gas and Air Particulate Filters HVM-FVT1.5-XX-#
Carbon Steel & Stainless Steel Filter Housings Housing Features: Victaulic Coupling with double 'O' ring and bayonet for positively locating the element. The 'O' ring eliminates possibility of particle or liquid bypass therefore insuring filtration integrity. Stainless Steel construction, High-quality 304 and optional 316L, means no fouling or corrosion and long service life. Plenum chamber design improves drainage from the filter housing when used to coalesce liquids. Vents tapped 1/4" FNPT. Available with F, S and A Series filter elements. EPDM housing seal. Other elastomers available. Also Available as connection type: BSP, NPT, and Socket Weld.

Carbon Steel & Stainless Steel Filter Housings

Housing Features:

  • Victaulic Coupling with double 'O' ring and bayonet for positively locating the element.
  • The 'O' ring eliminates possibility of particle or liquid bypass therefore insuring filtration integrity.
  • Stainless Steel construction, High-quality 304 and optional 316L, means no fouling or corrosion and long service life.
  • Plenum chamber design improves drainage from the filter housing when used to coalesce liquids.
  • Vents tapped 1/4" FNPT.
  • Available with F, S and A Series filter elements.
  • EPDM housing seal. Other elastomers available.
  • Also Available as connection type: BSP, NPT, and Socket Weld.
Supplier's Site

Technical Specifications

  GENERON
Product Category Filter Elements
Product Number HVM-FVT1.5-XX-#
Product Name Threaded Gas and Air Particulate Filters
Configuration In-line
Application / Industry Hydrocarbon; Gas Plants, Transmission Stations, Turbine Fuel Gas
Filtration Product Oil (optional feature); Particulates; Chemical
Unlock Full Specs
to access all available technical data

Similar Products

PES Series Pleated Fliter Cartridge(PESMC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Biopharmaceutical; Food or Beverage Processing; Semiconductor; Chemical, Weak acid/base/oxidizing solvent,
Filtration Product Chemical
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details
Replacement Hydraulic Filter Elements - 296441 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
Heat Pump Liquid Line Filter-driers - Sporlan HPC Series - HPC-163-S - Parker Sporlan Division
Specs
Application / Industry Normal Operation
View Details