GENERON Desiccant Compressed Air Dryers GTTD 5000

Description
GENERON® Heatless Desiccant Dryers consist of two towers containing a specialized material that absorbs the water vapor in the saturated compressed air stream. The amount of time that the saturated air remains in contact with the absorption material dictates the output air dew point (dryness) of the product. When compressed air enters the GENERON® system through coalescing filters, 99.999% of oil, water and liquid contaminates are removed. The filtered air is then directed by the solid state controller to the on-line tower where saturated air and water vapor adhere to the desiccant in a process called "adsorption". While the on-line tower dries air, the off-line tower regenerates by purging the entrained moisture to atmosphere with a stream of dry air. The dry, clean air then exits the system through a dust removal filter into your plant distribution system. GENERON® systems provide moisture free air down to a -40° or -100°F pressure dew point. FEATURING Solid state controller and sensors Inlet and discharge filters Control air, tower pressure gauges, safety valves High performance switching & check valves ASME coded vessels and moisture indicator High humidity & Failure to switch alarm Pressure dew points to -100°F Remote contacts
Description
GENERON® Heatless Desiccant Dryers consist of two towers containing a specialized material that absorbs the water vapor in the saturated compressed air stream. The amount of time that the saturated air remains in contact with the absorption material dictates the output air dew point (dryness) of the product. When compressed air enters the GENERON® system through coalescing filters, 99.999% of oil, water and liquid contaminates are removed. The filtered air is then directed by the solid state controller to the on-line tower where saturated air and water vapor adhere to the desiccant in a process called "adsorption". While the on-line tower dries air, the off-line tower regenerates by purging the entrained moisture to atmosphere with a stream of dry air. The dry, clean air then exits the system through a dust removal filter into your plant distribution system. GENERON® systems provide moisture free air down to a -40° or -100°F pressure dew point. FEATURING Solid state controller and sensors Inlet and discharge filters Control air, tower pressure gauges, safety valves High performance switching & check valves ASME coded vessels and moisture indicator High humidity & Failure to switch alarm Pressure dew points to -100°F Remote contacts

Suppliers

Company
Product
Description
Supplier Links
Desiccant Compressed Air Dryers - GTTD 5000 - GENERON
Houston, TX, USA
Desiccant Compressed Air Dryers
GTTD 5000
Desiccant Compressed Air Dryers GTTD 5000
GENERON® Heatless Desiccant Dryers consist of two towers containing a specialized material that absorbs the water vapor in the saturated compressed air stream. The amount of time that the saturated air remains in contact with the absorption material dictates the output air dew point (dryness) of the product. When compressed air enters the GENERON® system through coalescing filters, 99.999% of oil, water and liquid contaminates are removed. The filtered air is then directed by the solid state controller to the on-line tower where saturated air and water vapor adhere to the desiccant in a process called "adsorption". While the on-line tower dries air, the off-line tower regenerates by purging the entrained moisture to atmosphere with a stream of dry air. The dry, clean air then exits the system through a dust removal filter into your plant distribution system. GENERON® systems provide moisture free air down to a -40° or -100°F pressure dew point. FEATURING Solid state controller and sensors Inlet and discharge filters Control air, tower pressure gauges, safety valves High performance switching & check valves ASME coded vessels and moisture indicator High humidity & Failure to switch alarm Pressure dew points to -100°F Remote contacts

GENERON® Heatless Desiccant Dryers consist of two towers containing a specialized material that absorbs the water vapor in the saturated compressed air stream. The amount of time that the saturated air remains in contact with the absorption material dictates the output air dew point (dryness) of the product.

When compressed air enters the GENERON® system through coalescing filters, 99.999% of oil, water and liquid contaminates are removed. The filtered air is then directed by the solid state controller to the on-line tower where saturated air and water vapor adhere to the desiccant in a process called "adsorption".

While the on-line tower dries air, the off-line tower regenerates by purging the entrained moisture to atmosphere with a stream of dry air. The dry, clean air then exits the system through a dust removal filter into your plant distribution system.

GENERON® systems provide moisture free air down to a -40° or -100°F pressure dew point.

FEATURING

  • Solid state controller and sensors
  • Inlet and discharge filters
  • Control air, tower pressure gauges, safety valves
  • High performance switching & check valves
  • ASME coded vessels and moisture indicator
  • High humidity & Failure to switch alarm
  • Pressure dew points to -100°F
  • Remote contacts
Supplier's Site

Technical Specifications

  GENERON
Product Category Compressed Air Dryers
Product Number GTTD 5000
Product Name Desiccant Compressed Air Dryers
Dryer Technology Desiccant
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Products - IBP Series Compressed Air Dryer - IBP2600 - Rogers Machinery Company, Inc.
Specs
Capacity 2600 SCFM (4419 m³/hr)
Motor Power (Refrig) 15 HP
View Details
Membrane air dryer - MS6N-LDM1-1/2-P20 - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 7.06 SCFM (12 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
Breathing Air System - KBS Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Dryer Technology Desiccant
Features Filter; Automatic Condensate Drain
Capacity 18 to 1130 SCFM (30.6 to 1921 m³/hr)
View Details
Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details