GENERON Carbon Dioxide and Methane Membrane Filter Systems

Description
Coal bed methane gas is present in coal deposits and mainly consists of CH4 and CO2. The simplest way to treat is with GENERON's® membrane® technology that lowers the CO2 content to less then 2 mol %. GENERON's® membrane systems have been used to reduce the CO2 and improve the heating value of the gas. GENERON supplies customized coal bed methane gas treatment systems which also include the feed compression. GENERON® fabricates its own membrane filters and works directly with the client to provide the most cost effective solution. Alternatives for treating the coal bed methane gas are amine systems which are complex and have high capital, operating and installation costs, as well as requiring chemicals that need continued replacement and disposal. Other alternatives for biogas treatment are absorption (water wash) or adsorption (PSA) systems. These complex systems have high capital, operating and installation cost compared to membrane systems. In a typical GENERON® coal bed methane treatment membrane system the feed gas is first filtered to remove any particles and liquid condensate. The gas then enters the GENERON® membrane filters. The CO2 permeates preferably through the membrane. The non-permeated gas, mainly CH4, remains at pressure and is the product gas. SYSTEM PERFORMANCE Feed gas pressures up to 1,000 psig (69 barg) > 60 vol% CO2 in feed < 2% CO2 content in product > 98% recovery of hydrocarbon gas > 90% removal of CO2 Flow rates from 0.01 to 500 MMscfd ADVANTAGES No moving parts, and designed for remote unmanned operation Efficient packaging minimizes space and weight - ideal for offshore applications Optimized process design to maximize total hydrocarbon recovery System flexibility - Can operate at wide range of flow rates and CO2 Content Quick deployment & quick Installation - skidded system can be installed in hours
Description
Coal bed methane gas is present in coal deposits and mainly consists of CH4 and CO2. The simplest way to treat is with GENERON's® membrane® technology that lowers the CO2 content to less then 2 mol %. GENERON's® membrane systems have been used to reduce the CO2 and improve the heating value of the gas. GENERON supplies customized coal bed methane gas treatment systems which also include the feed compression. GENERON® fabricates its own membrane filters and works directly with the client to provide the most cost effective solution. Alternatives for treating the coal bed methane gas are amine systems which are complex and have high capital, operating and installation costs, as well as requiring chemicals that need continued replacement and disposal. Other alternatives for biogas treatment are absorption (water wash) or adsorption (PSA) systems. These complex systems have high capital, operating and installation cost compared to membrane systems. In a typical GENERON® coal bed methane treatment membrane system the feed gas is first filtered to remove any particles and liquid condensate. The gas then enters the GENERON® membrane filters. The CO2 permeates preferably through the membrane. The non-permeated gas, mainly CH4, remains at pressure and is the product gas. SYSTEM PERFORMANCE Feed gas pressures up to 1,000 psig (69 barg) > 60 vol% CO2 in feed < 2% CO2 content in product > 98% recovery of hydrocarbon gas > 90% removal of CO2 Flow rates from 0.01 to 500 MMscfd ADVANTAGES No moving parts, and designed for remote unmanned operation Efficient packaging minimizes space and weight - ideal for offshore applications Optimized process design to maximize total hydrocarbon recovery System flexibility - Can operate at wide range of flow rates and CO2 Content Quick deployment & quick Installation - skidded system can be installed in hours

Suppliers

Company
Product
Description
Supplier Links
Carbon Dioxide and Methane Membrane Filter Systems -  - GENERON
Houston, TX, USA
Carbon Dioxide and Methane Membrane Filter Systems
Carbon Dioxide and Methane Membrane Filter Systems
Coal bed methane gas is present in coal deposits and mainly consists of CH4 and CO2. The simplest way to treat is with GENERON's® membrane® technology that lowers the CO2 content to less then 2 mol %. GENERON's® membrane systems have been used to reduce the CO2 and improve the heating value of the gas. GENERON supplies customized coal bed methane gas treatment systems which also include the feed compression. GENERON® fabricates its own membrane filters and works directly with the client to provide the most cost effective solution. Alternatives for treating the coal bed methane gas are amine systems which are complex and have high capital, operating and installation costs, as well as requiring chemicals that need continued replacement and disposal. Other alternatives for biogas treatment are absorption (water wash) or adsorption (PSA) systems. These complex systems have high capital, operating and installation cost compared to membrane systems. In a typical GENERON® coal bed methane treatment membrane system the feed gas is first filtered to remove any particles and liquid condensate. The gas then enters the GENERON® membrane filters. The CO2 permeates preferably through the membrane. The non-permeated gas, mainly CH4, remains at pressure and is the product gas. SYSTEM PERFORMANCE Feed gas pressures up to 1,000 psig (69 barg) > 60 vol% CO2 in feed < 2% CO2 content in product > 98% recovery of hydrocarbon gas > 90% removal of CO2 Flow rates from 0.01 to 500 MMscfd ADVANTAGES No moving parts, and designed for remote unmanned operation Efficient packaging minimizes space and weight - ideal for offshore applications Optimized process design to maximize total hydrocarbon recovery System flexibility - Can operate at wide range of flow rates and CO2 Content Quick deployment & quick Installation - skidded system can be installed in hours

Coal bed methane gas is present in coal deposits and mainly consists of CH4 and CO2. The simplest way to treat is with GENERON's® membrane® technology that lowers the CO2 content to less then 2 mol %.

GENERON's® membrane systems have been used to reduce the CO2 and improve the heating value of the gas. GENERON supplies customized coal bed methane gas treatment systems which also include the feed compression. GENERON® fabricates its own membrane filters and works directly with the client to provide the most cost effective solution.

Alternatives for treating the coal bed methane gas are amine systems which are complex and have high capital, operating and installation costs, as well as requiring chemicals that need continued replacement and disposal.

Other alternatives for biogas treatment are absorption (water wash) or adsorption (PSA) systems. These complex systems have high capital, operating and installation cost compared to membrane systems.

In a typical GENERON® coal bed methane treatment membrane system the feed gas is first filtered to remove any particles and liquid condensate. The gas then enters the GENERON® membrane filters. The CO2 permeates preferably through the membrane. The non-permeated gas, mainly CH4, remains at pressure and is the product gas.

SYSTEM PERFORMANCE

  • Feed gas pressures up to 1,000 psig (69 barg)
  • > 60 vol% CO2 in feed
  • < 2% CO2 content in product
  • > 98% recovery of hydrocarbon gas
  • > 90% removal of CO2
  • Flow rates from 0.01 to 500 MMscfd

ADVANTAGES

  • No moving parts, and designed for remote unmanned operation
  • Efficient packaging minimizes space and weight - ideal for offshore applications
  • Optimized process design to maximize total hydrocarbon recovery
  • System flexibility - Can operate at wide range of flow rates and CO2 Content
  • Quick deployment & quick Installation - skidded system can be installed in hours
Supplier's Site

Technical Specifications

  GENERON
Product Category Gas Dryers, Filters, and Purifiers
Product Name Carbon Dioxide and Methane Membrane Filter Systems
Type In-line
Unlock Full Specs
to access all available technical data

Similar Products

Thermon EnviroDyne™ Methane Destruction Unit - MDH303 - Thermon, Inc
Specs
Type WireMesh
Flow Rate (Gas) 0 SCFM (0.8499 m³/hr)
View Details
SOLBERG Manufacturing, Inc.
Specs
Application / Industry Biopharmaceutical; Food or Beverage Processing; Hydrocarbon; Medical; Power Generation; Waste Water
Filter Medium Material Paper
Filtration Grade ? to 2.00 µm (? to 0.0787 mils)
View Details
New Hi-mini Air Filter - NHM - Kitz Micro Filter Corporation
Kitz Micro Filter Corporation
Specs
Application / Industry Electronics; Semiconductor; Precision Measuring & Analytical, Semiconductor Manufacturing , Printing/Painting , Medical/ Dental / Food Processing
Filtration Grade 0.01 µm (3.94E-4 mils)
Maximum Pressure 116 psi (81.66 m H2O)
View Details
PRISM® PA Nitrogen Membrane Separator Module with ½-inch NPT Connections - PA4050-N1-4A-00 - Air Products PRISM Membranes
Specs
Type In-line
Application / Industry Aerospace / Defense; Food or Beverage Processing; Medical; Marine, Oil & Gas, Military, Packaging, and Transportation
Filter Medium Material Synthetic Fiber
View Details