GENERON Nitrogen Membrane Filters 7200 LP HF

Description
Reliable Nitrogen Membrane Filters are the heart of a nitrogen generation system. GENERON® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and durability of our membranes. GENERON ISO 9000, ASME, PED, and UL/CSA certified manufacturing facilities and plants ensure the highest standard products on the market. Our professional engineering team is here to collaborate and develop the most cost effective and efficient product and systems in the market. By simply supplying the GENERON® membrane filters with compressed air, they will generate a nitrogen stream that is suitable for a wide range of industries including beverage, laboratory, food, controlled atmosphere, pharmaceutical, chemical, textile, heat treatment and electronics.
Description
Reliable Nitrogen Membrane Filters are the heart of a nitrogen generation system. GENERON® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and durability of our membranes. GENERON ISO 9000, ASME, PED, and UL/CSA certified manufacturing facilities and plants ensure the highest standard products on the market. Our professional engineering team is here to collaborate and develop the most cost effective and efficient product and systems in the market. By simply supplying the GENERON® membrane filters with compressed air, they will generate a nitrogen stream that is suitable for a wide range of industries including beverage, laboratory, food, controlled atmosphere, pharmaceutical, chemical, textile, heat treatment and electronics.
Datasheet
Datasheet Summary
Powered by GS/AI

The GENERON 7200 LP HF Nitrogen Membrane Filter is designed for efficient nitrogen generation, suitable for various industries including food, beverage, pharmaceuticals, and electronics. It operates effectively under a maximum pressure of 203 PSIG (14 barg) and within a temperature range of 40 °F (4.4 °C) to 149 °F (65 °C). The filter can handle a maximum relative humidity of 80% without liquid water and is capable of filtering particles as small as 0.01 microns.

This membrane filter is noted for its durability, with a design intended for over 10 years of operation. It features a carbon steel case and has dimensions of 10.75 inches in diameter and 80.25 inches in length, weighing 342 lbs. The installation is flexible, allowing for both horizontal and vertical configurations. The product is rigorously quality tested to meet high flow and purity standards, ensuring reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The GENERON 7200 LP HF Nitrogen Membrane Filter is designed for efficient nitrogen generation, suitable for various industries including food, beverage, pharmaceuticals, and electronics. It operates effectively under a maximum pressure of 203 PSIG (14 barg) and within a temperature range of 40 °F (4.4 °C) to 149 °F (65 °C). The filter can handle a maximum relative humidity of 80% without liquid water and is capable of filtering particles as small as 0.01 microns.

This membrane filter is noted for its durability, with a design intended for over 10 years of operation. It features a carbon steel case and has dimensions of 10.75 inches in diameter and 80.25 inches in length, weighing 342 lbs. The installation is flexible, allowing for both horizontal and vertical configurations. The product is rigorously quality tested to meet high flow and purity standards, ensuring reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Nitrogen Membrane Filters - 7200 LP HF - GENERON
Houston, TX, USA
Nitrogen Membrane Filters
7200 LP HF
Nitrogen Membrane Filters 7200 LP HF
Reliable Nitrogen Membrane Filters are the heart of a nitrogen generation system. GENERON® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and durability of our membranes. GENERON ISO 9000, ASME, PED, and UL/CSA certified manufacturing facilities and plants ensure the highest standard products on the market. Our professional engineering team is here to collaborate and develop the most cost effective and efficient product and systems in the market. By simply supplying the GENERON® membrane filters with compressed air, they will generate a nitrogen stream that is suitable for a wide range of industries including beverage, laboratory, food, controlled atmosphere, pharmaceutical, chemical, textile, heat treatment and electronics.

Reliable Nitrogen Membrane Filters are the heart of a nitrogen generation system. GENERON® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and durability of our membranes.

GENERON ISO 9000, ASME, PED, and UL/CSA certified manufacturing facilities and plants ensure the highest standard products on the market. Our professional engineering team is here to collaborate and develop the most cost effective and efficient product and systems in the market.

By simply supplying the GENERON® membrane filters with compressed air, they will generate a nitrogen stream that is suitable for a wide range of industries including beverage, laboratory, food, controlled atmosphere, pharmaceutical, chemical, textile, heat treatment and electronics.

Supplier's Site Datasheet

Technical Specifications

  GENERON
Product Category Filter Elements
Product Number 7200 LP HF
Product Name Nitrogen Membrane Filters
Type Cartridge
Unlock Full Specs
to access all available technical data

Similar Products

Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details
Water Filter Cartridges - 7382712 - RS Components, Ltd.
Specs
Filtration Product Water
Filtration Grade 5.00 µm (0.1969 mils)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details