GENERON Nitrogen Membrane Filters 7200 HP HF

Description
Reliable Nitrogen Membrane Filters are the heart of a nitrogen generation system. GENERON® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and durability of our membranes. GENERON ISO 9000, ASME, PED, and UL/CSA certified manufacturing facilities and plants ensure the highest standard products on the market. Our professional engineering team is here to collaborate and develop the most cost effective and efficient product and systems in the market. By simply supplying the GENERON® membrane filters with compressed air, they will generate a nitrogen stream that is suitable for a wide range of industries including beverage, laboratory, food, controlled atmosphere, pharmaceutical, chemical, textile, heat treatment and electronics.
Datasheet
Description
Reliable Nitrogen Membrane Filters are the heart of a nitrogen generation system. GENERON® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and durability of our membranes. GENERON ISO 9000, ASME, PED, and UL/CSA certified manufacturing facilities and plants ensure the highest standard products on the market. Our professional engineering team is here to collaborate and develop the most cost effective and efficient product and systems in the market. By simply supplying the GENERON® membrane filters with compressed air, they will generate a nitrogen stream that is suitable for a wide range of industries including beverage, laboratory, food, controlled atmosphere, pharmaceutical, chemical, textile, heat treatment and electronics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nitrogen Membrane Filters - 7200 HP HF - GENERON
Houston, TX, USA
Nitrogen Membrane Filters
7200 HP HF
Nitrogen Membrane Filters 7200 HP HF
Reliable Nitrogen Membrane Filters are the heart of a nitrogen generation system. GENERON® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and durability of our membranes. GENERON ISO 9000, ASME, PED, and UL/CSA certified manufacturing facilities and plants ensure the highest standard products on the market. Our professional engineering team is here to collaborate and develop the most cost effective and efficient product and systems in the market. By simply supplying the GENERON® membrane filters with compressed air, they will generate a nitrogen stream that is suitable for a wide range of industries including beverage, laboratory, food, controlled atmosphere, pharmaceutical, chemical, textile, heat treatment and electronics.

Reliable Nitrogen Membrane Filters are the heart of a nitrogen generation system. GENERON® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and durability of our membranes.

GENERON ISO 9000, ASME, PED, and UL/CSA certified manufacturing facilities and plants ensure the highest standard products on the market. Our professional engineering team is here to collaborate and develop the most cost effective and efficient product and systems in the market.

By simply supplying the GENERON® membrane filters with compressed air, they will generate a nitrogen stream that is suitable for a wide range of industries including beverage, laboratory, food, controlled atmosphere, pharmaceutical, chemical, textile, heat treatment and electronics.

Supplier's Site Datasheet

Technical Specifications

  GENERON
Product Category Filter Elements
Product Number 7200 HP HF
Product Name Nitrogen Membrane Filters
Type Cartridge
Unlock Full Specs
to access all available technical data

Similar Products

Water Filter Cartridges - 7382728 - RS Components, Ltd.
Specs
Filtration Product Water
Filtration Grade 5.00 µm (0.1969 mils)
View Details
2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details
Critical Fuel Systems Particulate Elements - CF-36-3 and CF-36-5 - Kaydon Filtration Corporation
Specs
Type Cartridge; Micro glass Media, Two-stage Coalescing And Separation
Filtration Product GasolineDiesel
View Details