GENERON Nitrogen Membrane Filters 6800

Description
Reliable Nitrogen Membrane Filters are the heart of a nitrogen generation system. GENERON® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and durability of our membranes. GENERON ISO 9000, ASME, PED, and UL/CSA certified manufacturing facilities and plants ensure the highest standard products on the market. Our professional engineering team is here to collaborate and develop the most cost effective and efficient product and systems in the market. By simply supplying the GENERON® membrane filters with compressed air, they will generate a nitrogen stream that is suitable for a wide range of industries including beverage, laboratory, food, controlled atmosphere, pharmaceutical, chemical, textile, heat treatment and electronics.
Description
Reliable Nitrogen Membrane Filters are the heart of a nitrogen generation system. GENERON® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and durability of our membranes. GENERON ISO 9000, ASME, PED, and UL/CSA certified manufacturing facilities and plants ensure the highest standard products on the market. Our professional engineering team is here to collaborate and develop the most cost effective and efficient product and systems in the market. By simply supplying the GENERON® membrane filters with compressed air, they will generate a nitrogen stream that is suitable for a wide range of industries including beverage, laboratory, food, controlled atmosphere, pharmaceutical, chemical, textile, heat treatment and electronics.
Datasheet
Datasheet Summary
Powered by GS/AI

The GENERON Nitrogen Membrane Filter, part number 6800, is designed for efficient nitrogen generation, suitable for various industries including food, beverage, pharmaceuticals, and electronics. It operates effectively under a maximum pressure of 203 PSIG and within a temperature range of 40 °F to 149 °F, with a maximum relative humidity of 80%. The filter has a particle size retention capability of 0.01 microns, ensuring high purity nitrogen output. The module features a durable construction with an outer diameter of 6.75 inches and a length of 75.75 inches, weighing 60 lbs. It is made from 6061-T6 aluminum, allowing it to withstand challenging operating conditions, including vibrations and temperature fluctuations. The installation process is straightforward, accommodating both horizontal and vertical orientations. Performance data indicates that at various pressures, the filter can achieve nitrogen product purities ranging from 95% to 99.5%, with corresponding flow rates that vary based on the purity level. The air recovery rate also demonstrates efficiency, making it a viable option for projects requiring reliable nitrogen generation.

Datasheet Summary
Powered by GS/AI

The GENERON Nitrogen Membrane Filter, part number 6800, is designed for efficient nitrogen generation, suitable for various industries including food, beverage, pharmaceuticals, and electronics. It operates effectively under a maximum pressure of 203 PSIG and within a temperature range of 40 °F to 149 °F, with a maximum relative humidity of 80%. The filter has a particle size retention capability of 0.01 microns, ensuring high purity nitrogen output. The module features a durable construction with an outer diameter of 6.75 inches and a length of 75.75 inches, weighing 60 lbs. It is made from 6061-T6 aluminum, allowing it to withstand challenging operating conditions, including vibrations and temperature fluctuations. The installation process is straightforward, accommodating both horizontal and vertical orientations. Performance data indicates that at various pressures, the filter can achieve nitrogen product purities ranging from 95% to 99.5%, with corresponding flow rates that vary based on the purity level. The air recovery rate also demonstrates efficiency, making it a viable option for projects requiring reliable nitrogen generation.

Suppliers

Company
Product
Description
Supplier Links
Nitrogen Membrane Filters - 6800 - GENERON
Houston, TX, USA
Nitrogen Membrane Filters
6800
Nitrogen Membrane Filters 6800
Reliable Nitrogen Membrane Filters are the heart of a nitrogen generation system. GENERON® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and durability of our membranes. GENERON ISO 9000, ASME, PED, and UL/CSA certified manufacturing facilities and plants ensure the highest standard products on the market. Our professional engineering team is here to collaborate and develop the most cost effective and efficient product and systems in the market. By simply supplying the GENERON® membrane filters with compressed air, they will generate a nitrogen stream that is suitable for a wide range of industries including beverage, laboratory, food, controlled atmosphere, pharmaceutical, chemical, textile, heat treatment and electronics.

Reliable Nitrogen Membrane Filters are the heart of a nitrogen generation system. GENERON® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and durability of our membranes.

GENERON ISO 9000, ASME, PED, and UL/CSA certified manufacturing facilities and plants ensure the highest standard products on the market. Our professional engineering team is here to collaborate and develop the most cost effective and efficient product and systems in the market.

By simply supplying the GENERON® membrane filters with compressed air, they will generate a nitrogen stream that is suitable for a wide range of industries including beverage, laboratory, food, controlled atmosphere, pharmaceutical, chemical, textile, heat treatment and electronics.

Supplier's Site Datasheet

Technical Specifications

  GENERON
Product Category Filter Elements
Product Number 6800
Product Name Nitrogen Membrane Filters
Type Cartridge
Unlock Full Specs
to access all available technical data

Similar Products

Water Filter Cartridges - 2755953 - RS Components, Ltd.
Specs
Filtration Product Water
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
4.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details