GENERON Dehydration Membrane Air Dryers 6150 GMD

Description
Reliable Dehydration Membrane Filters are the heart of an instrument air drying system. GENERON® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and durability of our membranes. GENERON ISO 9000, ASME, PED, and UL/CSA certified manufacturing facilities and plants ensure the highest standard products on the market. Our professional engineering team is here to collaborate and develop the most cost effective and efficient product and systems in the market. By simply supplying the GENERON® membrane filters with compressed air, they will dry the compressed air to the desired dew point. Simple operation and lack of any electrical or mechanical components make this product the ideal choice for hazardous locations and unique packaging requirements. This product is suitable for a wide range of industries including beverage, laboratory, food, controlled atmosphere, pharmaceutical, chemical, textile, electronics and oil and gas applications.
Description
Reliable Dehydration Membrane Filters are the heart of an instrument air drying system. GENERON® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and durability of our membranes. GENERON ISO 9000, ASME, PED, and UL/CSA certified manufacturing facilities and plants ensure the highest standard products on the market. Our professional engineering team is here to collaborate and develop the most cost effective and efficient product and systems in the market. By simply supplying the GENERON® membrane filters with compressed air, they will dry the compressed air to the desired dew point. Simple operation and lack of any electrical or mechanical components make this product the ideal choice for hazardous locations and unique packaging requirements. This product is suitable for a wide range of industries including beverage, laboratory, food, controlled atmosphere, pharmaceutical, chemical, textile, electronics and oil and gas applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The GENERON 6150 GMD Dehydration Membrane Air Dryer utilizes advanced hollow-fiber membrane technology to effectively remove water vapor from compressed air. It operates without the need for electrical power, making it suitable for environments where power is unavailable or where high vibrations and corrosive conditions are present. The dryer can handle a maximum pressure of 203 PSIG and operates within a temperature range of 40°F to 149°F, with a maximum relative humidity of 100% (no liquid water). This model features the lowest purge air loss in the industry, providing significant energy savings. It is designed for service-free operation, with no moving parts, and offers adjustable dew points down to -70°F. The 6150 GMD is lightweight, with an outer diameter of 3.42 inches and a length of 38.5 inches, constructed from durable 6061-T6 aluminum. It requires minimal pre-filtration, typically only needing a coalescing filter to extend membrane life in contaminated air conditions. This product is ideal for applications requiring reliable and efficient air drying in various industries, including pharmaceuticals, food processing, and electronics.

Datasheet Summary
Powered by GS/AI

The GENERON 6150 GMD Dehydration Membrane Air Dryer utilizes advanced hollow-fiber membrane technology to effectively remove water vapor from compressed air. It operates without the need for electrical power, making it suitable for environments where power is unavailable or where high vibrations and corrosive conditions are present. The dryer can handle a maximum pressure of 203 PSIG and operates within a temperature range of 40°F to 149°F, with a maximum relative humidity of 100% (no liquid water). This model features the lowest purge air loss in the industry, providing significant energy savings. It is designed for service-free operation, with no moving parts, and offers adjustable dew points down to -70°F. The 6150 GMD is lightweight, with an outer diameter of 3.42 inches and a length of 38.5 inches, constructed from durable 6061-T6 aluminum. It requires minimal pre-filtration, typically only needing a coalescing filter to extend membrane life in contaminated air conditions. This product is ideal for applications requiring reliable and efficient air drying in various industries, including pharmaceuticals, food processing, and electronics.

Suppliers

Company
Product
Description
Supplier Links
Dehydration Membrane Air Dryers - 6150 GMD - GENERON
Houston, TX, USA
Dehydration Membrane Air Dryers
6150 GMD
Dehydration Membrane Air Dryers 6150 GMD
Reliable Dehydration Membrane Filters are the heart of an instrument air drying system. GENERON® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and durability of our membranes. GENERON ISO 9000, ASME, PED, and UL/CSA certified manufacturing facilities and plants ensure the highest standard products on the market. Our professional engineering team is here to collaborate and develop the most cost effective and efficient product and systems in the market. By simply supplying the GENERON® membrane filters with compressed air, they will dry the compressed air to the desired dew point. Simple operation and lack of any electrical or mechanical components make this product the ideal choice for hazardous locations and unique packaging requirements. This product is suitable for a wide range of industries including beverage, laboratory, food, controlled atmosphere, pharmaceutical, chemical, textile, electronics and oil and gas applications.

Reliable Dehydration Membrane Filters are the heart of an instrument air drying system. GENERON® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and durability of our membranes.

GENERON ISO 9000, ASME, PED, and UL/CSA certified manufacturing facilities and plants ensure the highest standard products on the market. Our professional engineering team is here to collaborate and develop the most cost effective and efficient product and systems in the market.

By simply supplying the GENERON® membrane filters with compressed air, they will dry the compressed air to the desired dew point. Simple operation and lack of any electrical or mechanical components make this product the ideal choice for hazardous locations and unique packaging requirements. This product is suitable for a wide range of industries including beverage, laboratory, food, controlled atmosphere, pharmaceutical, chemical, textile, electronics and oil and gas applications.

Supplier's Site Datasheet

Technical Specifications

  GENERON
Product Category Compressed Air Dryers
Product Number 6150 GMD
Product Name Dehydration Membrane Air Dryers
Dryer Technology Membrane
Unlock Full Specs
to access all available technical data

Similar Products

Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Membrane air dryer - MS6-LDM1-1/2-P20 - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 7.06 SCFM (12 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
High Pressure Refrigerated Dryer - HT - Kaeser Compressors, Inc.
Specs
Dryer Technology Refrigerated
Capacity 115 to 2400 SCFM (195 to 4079 m³/hr)
Max. Pressure 680 to 725 psi (479 to 510 m H2O)
View Details
Pneumatic Products - IBP Series Compressed Air Dryer - IBP900 - Rogers Machinery Company, Inc.
Specs
Capacity 900 SCFM (1530 m³/hr)
Motor Power (Refrig) 4 HP
View Details