The GENERON 4100 CP Nitrogen Membrane Filter is designed for efficient nitrogen generation, suitable for various industries including food, beverage, pharmaceuticals, and electronics. It operates effectively under a maximum pressure of 175 PSIG (12.1 barg) and a temperature range of 40 °F (4.4 °C) to 131 °F (55 °C), with a maximum relative humidity of 80% (no liquid water). The filter has a particle size retention capability of 0.01 microns. This membrane module features a compact design with an outer diameter of 4.5 inches (114 mm) and a length of 36.5 inches (927 mm), weighing 17 lbs (7.7 kg). It is constructed from 6061-T6 aluminum, ensuring durability in challenging environments, including exposure to vibrations and temperature fluctuations. The installation process is straightforward, accommodating both horizontal and vertical orientations. The 4100 CP module provides a nitrogen product flow rate that varies with pressure and purity levels, achieving up to 99.5% purity. It also boasts a high air recovery rate, making it an energy-efficient choice for nitrogen generation without the need for additional heating. Each unit undergoes rigorous quality control testing to meet high flow and purity standards.
Reliable Nitrogen Membrane Filters are the heart of a nitrogen generation system. GENERON® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and durability of our membranes.
GENERON ISO 9000, ASME, PED, and UL/CSA certified manufacturing facilities and plants ensure the highest standard products on the market. Our professional engineering team is here to collaborate and develop the most cost effective and efficient product and systems in the market.
By simply supplying the GENERON® membrane filters with compressed air, they will generate a nitrogen stream that is suitable for a wide range of industries including beverage, laboratory, food, controlled atmosphere, pharmaceutical, chemical, textile, heat treatment and electronics.
| GENERON | |
|---|---|
| Product Category | Filter Elements |
| Product Number | 4100 CP |
| Product Name | Nitrogen Membrane Filters |
| Type | Cartridge |