GENERON 2 and 3 Phase Gas Separation Systems

Description
GENERON's Horizontal double barrel and/or Vertical filter separators are designed to provide efficient liquid/solid removal and high gas capacities. The coalesce filter section removes bulk liquid and solid particles and coalesces' fine liquid droplets into larger ones. These larger droplets are then removed in the second [Double Pocket (DP) Vane] section. GENERON utilizes high capacity DP Vanes to increase the separator's through put therefore minimizing the separator diameter. The double barrel configuration allows you to maximize the gas flow in the upper barrel without re-entrainment while the liquid drops into the lower barrel. GENERON offers standard coalescing filters that are replaced periodically or designs that can be cleaned and reused. TYPICAL APPLICATIONS Gas Plants Transmission Stations Gas Inlet to Chemical & Petrochem Plants Gas Gathering Systems Turbine Fuel Gas FEATURING High gas capacity with a compact vessel Low Maintenance No Plugging of the DP Vane High Efficiency
Description
GENERON's Horizontal double barrel and/or Vertical filter separators are designed to provide efficient liquid/solid removal and high gas capacities. The coalesce filter section removes bulk liquid and solid particles and coalesces' fine liquid droplets into larger ones. These larger droplets are then removed in the second [Double Pocket (DP) Vane] section. GENERON utilizes high capacity DP Vanes to increase the separator's through put therefore minimizing the separator diameter. The double barrel configuration allows you to maximize the gas flow in the upper barrel without re-entrainment while the liquid drops into the lower barrel. GENERON offers standard coalescing filters that are replaced periodically or designs that can be cleaned and reused. TYPICAL APPLICATIONS Gas Plants Transmission Stations Gas Inlet to Chemical & Petrochem Plants Gas Gathering Systems Turbine Fuel Gas FEATURING High gas capacity with a compact vessel Low Maintenance No Plugging of the DP Vane High Efficiency

Suppliers

Company
Product
Description
Supplier Links
2 and 3 Phase Gas Separation Systems -  - GENERON
Houston, TX, USA
2 and 3 Phase Gas Separation Systems
2 and 3 Phase Gas Separation Systems
GENERON's Horizontal double barrel and/or Vertical filter separators are designed to provide efficient liquid/solid removal and high gas capacities. The coalesce filter section removes bulk liquid and solid particles and coalesces' fine liquid droplets into larger ones. These larger droplets are then removed in the second [Double Pocket (DP) Vane] section. GENERON utilizes high capacity DP Vanes to increase the separator's through put therefore minimizing the separator diameter. The double barrel configuration allows you to maximize the gas flow in the upper barrel without re-entrainment while the liquid drops into the lower barrel. GENERON offers standard coalescing filters that are replaced periodically or designs that can be cleaned and reused. TYPICAL APPLICATIONS Gas Plants Transmission Stations Gas Inlet to Chemical & Petrochem Plants Gas Gathering Systems Turbine Fuel Gas FEATURING High gas capacity with a compact vessel Low Maintenance No Plugging of the DP Vane High Efficiency

GENERON's Horizontal double barrel and/or Vertical filter separators are designed to provide efficient liquid/solid removal and high gas capacities. The coalesce filter section removes bulk liquid and solid particles and coalesces' fine liquid droplets into larger ones. These larger droplets are then removed in the second [Double Pocket (DP) Vane] section.

GENERON utilizes high capacity DP Vanes to increase the separator's through put therefore minimizing the separator diameter. The double barrel configuration allows you to maximize the gas flow in the upper barrel without re-entrainment while the liquid drops into the lower barrel.

GENERON offers standard coalescing filters that are replaced periodically or designs that can be cleaned and reused.

TYPICAL APPLICATIONS

  • Gas Plants
  • Transmission Stations
  • Gas Inlet to Chemical & Petrochem Plants
  • Gas Gathering Systems
  • Turbine Fuel Gas

FEATURING

  • High gas capacity with a compact vessel
  • Low Maintenance
  • No Plugging of the DP Vane
  • High Efficiency
Supplier's Site

Technical Specifications

  GENERON
Product Category Metalworking Fluid Filters
Product Name 2 and 3 Phase Gas Separation Systems
Filtration Product Oil (optional feature); Liquids & Solids
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Maximum Pressure 7540 psi (5306 m H2O)
Flow Rate (Liquids) 10.6 GPM (40 L/min)
View Details
Lube & Hydraulic Oil Elements - Kaymax® Elements - Kaydon Filtration Corporation
Specs
Type cartridge; WireMesh
Filtration Product HydraulicFluid; Lubricants
Filter Medium Material Glass Fiber; Metal Fiber
View Details
Replacement Hydraulic Filter Elements - 296448 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Maximum Pressure 174 psi (122 m H2O)
Flow Rate (Liquids) 52.8 GPM (200 L/min)
View Details
Simplex Manifold High Pressure Filter - 250_450 FE/FEN - EPE Process Filters & Accumulators Pvt., Ltd.
EPE Process Filters & Accumulators Pvt., Ltd.
Specs
Filtration Product HydraulicFluid
Housing Material Steel
Maximum Pressure 3626 to 6527 psi (2552 to 4593 m H2O)
View Details