STEEL MATERIAL
ASTRAL BRONZE FINISH
7-3/4 INCH
9-3/4 INCH
1 LAMP(S)
100 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
MEDIUM LAMP BASE TYPE
6 INCH EXTENSION
CONNECTION TYPE MOUNTED TO BOX
INCLUDES 8 INCH WIRE
APPLICATION DAMP LOCATION
APPROVAL CUL
Generation Brands
Done
Datasheet
Description
STEEL MATERIAL
ASTRAL BRONZE FINISH
7-3/4 INCH
9-3/4 INCH
1 LAMP(S)
100 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
MEDIUM LAMP BASE TYPE
6 INCH EXTENSION
CONNECTION TYPE MOUNTED TO BOX
INCLUDES 8 INCH WIRE
APPLICATION DAMP LOCATION
APPROVAL CUL
STEEL MATERIAL
ASTRAL BRONZE FINISH
7-3/4 INCH
9-3/4 INCH
1 LAMP(S)
100 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
MEDIUM LAMP BASE TYPE
6 INCH EXTENSION
CONNECTION TYPE MOUNTED TO BOX
INCLUDES 8 INCH WIRE
APPLICATION DAMP LOCATION
APPROVAL CUL