Generation Brands Wall Sconce WB1700/AF/CBA

Description
STEEL/WOOD (BODY) MATERIAL AF/CHARCOAL BRICK/ACORN (BODY) FINISH 5-1/4 INCH 17-7/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 3-1/2 INCH EXTENSION ALSTON BRAND BACKPLATE SIZE 5 INCH W X 1 INCH D X 8 INCH H LAMP VOLTAGE 120 V
Description
STEEL/WOOD (BODY) MATERIAL AF/CHARCOAL BRICK/ACORN (BODY) FINISH 5-1/4 INCH 17-7/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 3-1/2 INCH EXTENSION ALSTON BRAND BACKPLATE SIZE 5 INCH W X 1 INCH D X 8 INCH H LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1700/AF/CBA - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1700/AF/CBA
Wall Sconce WB1700/AF/CBA
STEEL/WOOD (BODY) MATERIAL AF/CHARCOAL BRICK/ACORN (BODY) FINISH 5-1/4 INCH 17-7/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 3-1/2 INCH EXTENSION ALSTON BRAND BACKPLATE SIZE 5 INCH W X 1 INCH D X 8 INCH H LAMP VOLTAGE 120 V
  • STEEL/WOOD (BODY) MATERIAL
  • AF/CHARCOAL BRICK/ACORN (BODY) FINISH
  • 5-1/4 INCH
  • 17-7/8 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 3-1/2 INCH EXTENSION
  • ALSTON BRAND
  • BACKPLATE SIZE 5 INCH W X 1 INCH D X 8 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1700/AF/CBA
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details