Generation Brands Wall Sconce WB1607BN/NB

Description
STEEL (BODY), CRYSTAL GLASS (SHADE) MATERIAL BRUSHED NICKEL/NATURAL BRASS (BODY), CLEAR (SHADE) FINISH 9-7/8 INCH 21-1/8 INCH 3 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED G9 MINI HALOGEN, INCANDESCENT LAMP TYPE 5-1/4 INCH EXTENSION CELEBRATION BRAND SHADE SIZE 6-5/8 INCH H X 2-3/8 INCH DIA BACKPLATE SIZE 4-3/8 INCH W X 3/4 INCH D X 8 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), CRYSTAL GLASS (SHADE) MATERIAL BRUSHED NICKEL/NATURAL BRASS (BODY), CLEAR (SHADE) FINISH 9-7/8 INCH 21-1/8 INCH 3 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED G9 MINI HALOGEN, INCANDESCENT LAMP TYPE 5-1/4 INCH EXTENSION CELEBRATION BRAND SHADE SIZE 6-5/8 INCH H X 2-3/8 INCH DIA BACKPLATE SIZE 4-3/8 INCH W X 3/4 INCH D X 8 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1607BN/NB - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1607BN/NB
Wall Sconce WB1607BN/NB
STEEL (BODY), CRYSTAL GLASS (SHADE) MATERIAL BRUSHED NICKEL/NATURAL BRASS (BODY), CLEAR (SHADE) FINISH 9-7/8 INCH 21-1/8 INCH 3 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED G9 MINI HALOGEN, INCANDESCENT LAMP TYPE 5-1/4 INCH EXTENSION CELEBRATION BRAND SHADE SIZE 6-5/8 INCH H X 2-3/8 INCH DIA BACKPLATE SIZE 4-3/8 INCH W X 3/4 INCH D X 8 INCH H LAMP VOLTAGE 120 V
  • STEEL (BODY), CRYSTAL GLASS (SHADE) MATERIAL
  • BRUSHED NICKEL/NATURAL BRASS (BODY), CLEAR (SHADE) FINISH
  • 9-7/8 INCH
  • 21-1/8 INCH
  • 3 LAMP(S)
  • 40 W WATTAGE
  • YES LAMP INCLUDED
  • G9 MINI HALOGEN, INCANDESCENT LAMP TYPE
  • 5-1/4 INCH EXTENSION
  • CELEBRATION BRAND
  • SHADE SIZE 6-5/8 INCH H X 2-3/8 INCH DIA
  • BACKPLATE SIZE 4-3/8 INCH W X 3/4 INCH D X 8 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1607BN/NB
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details