Generation Brands Wall Sconce WB1604WSG

Description
STEEL/PLASTIC (BODY) MATERIAL WHITE SEMI GLOSS (BODY) FINISH 8-5/8 INCH 10 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 4-3/8 INCH EXTENSION MAARID BRAND BACKPLATE SIZE 7 INCH W X 7/8 INCH D X 6-1/4 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/PLASTIC (BODY) MATERIAL WHITE SEMI GLOSS (BODY) FINISH 8-5/8 INCH 10 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 4-3/8 INCH EXTENSION MAARID BRAND BACKPLATE SIZE 7 INCH W X 7/8 INCH D X 6-1/4 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1604WSG - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1604WSG
Wall Sconce WB1604WSG
STEEL/PLASTIC (BODY) MATERIAL WHITE SEMI GLOSS (BODY) FINISH 8-5/8 INCH 10 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 4-3/8 INCH EXTENSION MAARID BRAND BACKPLATE SIZE 7 INCH W X 7/8 INCH D X 6-1/4 INCH H LAMP VOLTAGE 120 V
  • STEEL/PLASTIC (BODY) MATERIAL
  • WHITE SEMI GLOSS (BODY) FINISH
  • 8-5/8 INCH
  • 10 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT, B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 4-3/8 INCH EXTENSION
  • MAARID BRAND
  • BACKPLATE SIZE 7 INCH W X 7/8 INCH D X 6-1/4 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1604WSG
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details