Generation Brands Wall Sconce WB1603RI

Description
STEEL/CRYSTAL (BODY) MATERIAL RUSTIC IRON (BODY) FINISH 5-1/2 INCH 11-3/4 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA B FLAME TIP LAMP BASE TYPE 7-5/8 INCH EXTENSION MARCIA BRAND BACKPLATE DIAMETER 5-1/2 INCH LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/CRYSTAL (BODY) MATERIAL RUSTIC IRON (BODY) FINISH 5-1/2 INCH 11-3/4 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA B FLAME TIP LAMP BASE TYPE 7-5/8 INCH EXTENSION MARCIA BRAND BACKPLATE DIAMETER 5-1/2 INCH LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1603RI - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1603RI
Wall Sconce WB1603RI
STEEL/CRYSTAL (BODY) MATERIAL RUSTIC IRON (BODY) FINISH 5-1/2 INCH 11-3/4 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA B FLAME TIP LAMP BASE TYPE 7-5/8 INCH EXTENSION MARCIA BRAND BACKPLATE DIAMETER 5-1/2 INCH LAMP VOLTAGE 120 V
  • STEEL/CRYSTAL (BODY) MATERIAL
  • RUSTIC IRON (BODY) FINISH
  • 5-1/2 INCH
  • 11-3/4 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • CANDELABRA B FLAME TIP LAMP BASE TYPE
  • 7-5/8 INCH EXTENSION
  • MARCIA BRAND
  • BACKPLATE DIAMETER 5-1/2 INCH
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1603RI
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details