Generation Brands Wall Sconce WB1599PRBZ

Description
STEEL (BODY) MATERIAL PRESCOTT BRONZE (BODY) FINISH 12-1/2 INCH 16-1/2 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 6-3/4 INCH EXTENSION YORKTOWN HEIGHTS BRAND BACKPLATE DIAMETER 5-1/2 INCH LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY) MATERIAL PRESCOTT BRONZE (BODY) FINISH 12-1/2 INCH 16-1/2 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 6-3/4 INCH EXTENSION YORKTOWN HEIGHTS BRAND BACKPLATE DIAMETER 5-1/2 INCH LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1599PRBZ - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1599PRBZ
Wall Sconce WB1599PRBZ
STEEL (BODY) MATERIAL PRESCOTT BRONZE (BODY) FINISH 12-1/2 INCH 16-1/2 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 6-3/4 INCH EXTENSION YORKTOWN HEIGHTS BRAND BACKPLATE DIAMETER 5-1/2 INCH LAMP VOLTAGE 120 V
  • STEEL (BODY) MATERIAL
  • PRESCOTT BRONZE (BODY) FINISH
  • 12-1/2 INCH
  • 16-1/2 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT, B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 6-3/4 INCH EXTENSION
  • YORKTOWN HEIGHTS BRAND
  • BACKPLATE DIAMETER 5-1/2 INCH
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1599PRBZ
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details