Generation Brands Wall Sconce WB1597HTBZ

Description
STEEL (BODY), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CLEAR SEEDED (SHADE) FINISH 5-11/16 INCH 10-5/16 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 7-5/8 INCH EXTENSION PICKERING LANE BRAND SHADE SIZE 8-1/4 INCH H X 3-15/16 INCH DIA BACKPLATE SIZE 1-7/16 INCH D X 5-11/16 INCH DIA LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CLEAR SEEDED (SHADE) FINISH 5-11/16 INCH 10-5/16 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 7-5/8 INCH EXTENSION PICKERING LANE BRAND SHADE SIZE 8-1/4 INCH H X 3-15/16 INCH DIA BACKPLATE SIZE 1-7/16 INCH D X 5-11/16 INCH DIA LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1597HTBZ - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1597HTBZ
Wall Sconce WB1597HTBZ
STEEL (BODY), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CLEAR SEEDED (SHADE) FINISH 5-11/16 INCH 10-5/16 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 7-5/8 INCH EXTENSION PICKERING LANE BRAND SHADE SIZE 8-1/4 INCH H X 3-15/16 INCH DIA BACKPLATE SIZE 1-7/16 INCH D X 5-11/16 INCH DIA LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • HERITAGE BRONZE (BODY), CLEAR SEEDED (SHADE) FINISH
  • 5-11/16 INCH
  • 10-5/16 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 7-5/8 INCH EXTENSION
  • PICKERING LANE BRAND
  • SHADE SIZE 8-1/4 INCH H X 3-15/16 INCH DIA
  • BACKPLATE SIZE 1-7/16 INCH D X 5-11/16 INCH DIA
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1597HTBZ
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details