Generation Brands Wall Sconce WB1593RUS

Description
STEEL/GLASS (BODY) MATERIAL RUSTIC SILVER (BODY) FINISH 5-1/2 INCH 11 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE MINI CANDELABRA LAMP BASE TYPE 6-7/8 INCH EXTENSION AURA BRAND BACKPLATE DIAMETER 1-1/8 INCH LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/GLASS (BODY) MATERIAL RUSTIC SILVER (BODY) FINISH 5-1/2 INCH 11 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE MINI CANDELABRA LAMP BASE TYPE 6-7/8 INCH EXTENSION AURA BRAND BACKPLATE DIAMETER 1-1/8 INCH LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1593RUS - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1593RUS
Wall Sconce WB1593RUS
STEEL/GLASS (BODY) MATERIAL RUSTIC SILVER (BODY) FINISH 5-1/2 INCH 11 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE MINI CANDELABRA LAMP BASE TYPE 6-7/8 INCH EXTENSION AURA BRAND BACKPLATE DIAMETER 1-1/8 INCH LAMP VOLTAGE 120 V
  • STEEL/GLASS (BODY) MATERIAL
  • RUSTIC SILVER (BODY) FINISH
  • 5-1/2 INCH
  • 11 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT, B TORPEDO LAMP TYPE
  • MINI CANDELABRA LAMP BASE TYPE
  • 6-7/8 INCH EXTENSION
  • AURA BRAND
  • BACKPLATE DIAMETER 1-1/8 INCH
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1593RUS
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details