Generation Brands Wall Sconce WB1591RI/BWD

Description
STEEL/WOOD (BODY) MATERIAL RUSTIC IRON/BURNISHED WOOD (BODY) FINISH 12 INCH 16-5/8 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 6 INCH EXTENSION ADAN BRAND BACKPLATE SIZE 4-3/4 INCH W X 13/16 INCH D X 7-7/8 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/WOOD (BODY) MATERIAL RUSTIC IRON/BURNISHED WOOD (BODY) FINISH 12 INCH 16-5/8 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 6 INCH EXTENSION ADAN BRAND BACKPLATE SIZE 4-3/4 INCH W X 13/16 INCH D X 7-7/8 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1591RI/BWD - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1591RI/BWD
Wall Sconce WB1591RI/BWD
STEEL/WOOD (BODY) MATERIAL RUSTIC IRON/BURNISHED WOOD (BODY) FINISH 12 INCH 16-5/8 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 6 INCH EXTENSION ADAN BRAND BACKPLATE SIZE 4-3/4 INCH W X 13/16 INCH D X 7-7/8 INCH H LAMP VOLTAGE 120 V
  • STEEL/WOOD (BODY) MATERIAL
  • RUSTIC IRON/BURNISHED WOOD (BODY) FINISH
  • 12 INCH
  • 16-5/8 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 6 INCH EXTENSION
  • ADAN BRAND
  • BACKPLATE SIZE 4-3/4 INCH W X 13/16 INCH D X 7-7/8 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1591RI/BWD
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details