Generation Brands Wall Sconce WB1588RUS

Description
STEEL/CRYSTAL (BODY) MATERIAL RUSTIC SILVER (BODY) FINISH 5-1/8 INCH 16-1/2 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 6-7/8 INCH EXTENSION AURA BRAND BACKPLATE SIZE 5-1/8 INCH DIA LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/CRYSTAL (BODY) MATERIAL RUSTIC SILVER (BODY) FINISH 5-1/8 INCH 16-1/2 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 6-7/8 INCH EXTENSION AURA BRAND BACKPLATE SIZE 5-1/8 INCH DIA LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1588RUS - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1588RUS
Wall Sconce WB1588RUS
STEEL/CRYSTAL (BODY) MATERIAL RUSTIC SILVER (BODY) FINISH 5-1/8 INCH 16-1/2 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 6-7/8 INCH EXTENSION AURA BRAND BACKPLATE SIZE 5-1/8 INCH DIA LAMP VOLTAGE 120 V
  • STEEL/CRYSTAL (BODY) MATERIAL
  • RUSTIC SILVER (BODY) FINISH
  • 5-1/8 INCH
  • 16-1/2 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT, B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 6-7/8 INCH EXTENSION
  • AURA BRAND
  • BACKPLATE SIZE 5-1/8 INCH DIA
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1588RUS
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details