Generation Brands Wall Sconce WB1585BUS

Description
STEEL/CRYSTAL (BODY) MATERIAL BURNISHED SILVER (BODY) FINISH 8-1/4 INCH 9-3/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 4 INCH EXTENSION LEILA BRAND BACKPLATE SIZE 3/4 INCH H X 5-1/8 INCH D LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/CRYSTAL (BODY) MATERIAL BURNISHED SILVER (BODY) FINISH 8-1/4 INCH 9-3/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 4 INCH EXTENSION LEILA BRAND BACKPLATE SIZE 3/4 INCH H X 5-1/8 INCH D LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1585BUS - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1585BUS
Wall Sconce WB1585BUS
STEEL/CRYSTAL (BODY) MATERIAL BURNISHED SILVER (BODY) FINISH 8-1/4 INCH 9-3/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 4 INCH EXTENSION LEILA BRAND BACKPLATE SIZE 3/4 INCH H X 5-1/8 INCH D LAMP VOLTAGE 120 V
  • STEEL/CRYSTAL (BODY) MATERIAL
  • BURNISHED SILVER (BODY) FINISH
  • 8-1/4 INCH
  • 9-3/8 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 4 INCH EXTENSION
  • LEILA BRAND
  • BACKPLATE SIZE 3/4 INCH H X 5-1/8 INCH D
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1585BUS
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details