Generation Brands Wall Sconce WB1579BUS

Description
STEEL/CRYSTAL (BODY) MATERIAL BURNISHED SILVER (BODY) FINISH 10-5/8 INCH 16-1/4 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B10 TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 5-1/8 INCH EXTENSION LEILA BRAND BACKPLATE SIZE 4-3/8 INCH W X 3/4 INCH D X 8-1/8 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/CRYSTAL (BODY) MATERIAL BURNISHED SILVER (BODY) FINISH 10-5/8 INCH 16-1/4 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B10 TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 5-1/8 INCH EXTENSION LEILA BRAND BACKPLATE SIZE 4-3/8 INCH W X 3/4 INCH D X 8-1/8 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1579BUS - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1579BUS
Wall Sconce WB1579BUS
STEEL/CRYSTAL (BODY) MATERIAL BURNISHED SILVER (BODY) FINISH 10-5/8 INCH 16-1/4 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B10 TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 5-1/8 INCH EXTENSION LEILA BRAND BACKPLATE SIZE 4-3/8 INCH W X 3/4 INCH D X 8-1/8 INCH H LAMP VOLTAGE 120 V
  • STEEL/CRYSTAL (BODY) MATERIAL
  • BURNISHED SILVER (BODY) FINISH
  • 10-5/8 INCH
  • 16-1/4 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT, B10 TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 5-1/8 INCH EXTENSION
  • LEILA BRAND
  • BACKPLATE SIZE 4-3/8 INCH W X 3/4 INCH D X 8-1/8 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1579BUS
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details