Generation Brands Wall Sconce WB1576ARS

Description
STEEL (BODY/BACKPLATE), HARDBACK WITH FABRIC (SHADE) MATERIAL ARCTIC SILVER (BODY/BACKPLATE), CHAMPAGNE SHANTUNG (SHADE) FINISH 6-5/8 INCH 11-3/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 3-3/4 INCH EXTENSION PRISCILLA BRAND SHADE SIZE 5-7/8 INCH W X 11 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/BACKPLATE), HARDBACK WITH FABRIC (SHADE) MATERIAL ARCTIC SILVER (BODY/BACKPLATE), CHAMPAGNE SHANTUNG (SHADE) FINISH 6-5/8 INCH 11-3/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 3-3/4 INCH EXTENSION PRISCILLA BRAND SHADE SIZE 5-7/8 INCH W X 11 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1576ARS - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1576ARS
Wall Sconce WB1576ARS
STEEL (BODY/BACKPLATE), HARDBACK WITH FABRIC (SHADE) MATERIAL ARCTIC SILVER (BODY/BACKPLATE), CHAMPAGNE SHANTUNG (SHADE) FINISH 6-5/8 INCH 11-3/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 3-3/4 INCH EXTENSION PRISCILLA BRAND SHADE SIZE 5-7/8 INCH W X 11 INCH H LAMP VOLTAGE 120 V
  • STEEL (BODY/BACKPLATE), HARDBACK WITH FABRIC (SHADE) MATERIAL
  • ARCTIC SILVER (BODY/BACKPLATE), CHAMPAGNE SHANTUNG (SHADE) FINISH
  • 6-5/8 INCH
  • 11-3/8 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 3-3/4 INCH EXTENSION
  • PRISCILLA BRAND
  • SHADE SIZE 5-7/8 INCH W X 11 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1576ARS
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details