STEEL (BODY/BACKPLATE), LINEN ON HARDBACK (SHADE) MATERIAL
COLONIAL IRON (BODY/BACKPLATE), WHITE (SHADE) FINISH
8-1/2 INCH
18-1/2 INCH
1 LAMP(S)
60 W WATTAGE
NO LAMP INCLUDED
B TORPEDO LAMP TYPE
CANDELABRA LAMP BASE TYPE
6-1/2 INCH EXTENSION
BRODY BRAND
SHADE SIZE 8-1/4 INCH L X 5-1/8 INCH W X 5-1/8 INCH H
LAMP VOLTAGE 120 V
Generation Brands
Done
Description
STEEL (BODY/BACKPLATE), LINEN ON HARDBACK (SHADE) MATERIAL
COLONIAL IRON (BODY/BACKPLATE), WHITE (SHADE) FINISH
8-1/2 INCH
18-1/2 INCH
1 LAMP(S)
60 W WATTAGE
NO LAMP INCLUDED
B TORPEDO LAMP TYPE
CANDELABRA LAMP BASE TYPE
6-1/2 INCH EXTENSION
BRODY BRAND
SHADE SIZE 8-1/4 INCH L X 5-1/8 INCH W X 5-1/8 INCH H
LAMP VOLTAGE 120 V
STEEL (BODY/BACKPLATE), LINEN ON HARDBACK (SHADE) MATERIAL
COLONIAL IRON (BODY/BACKPLATE), WHITE (SHADE) FINISH
8-1/2 INCH
18-1/2 INCH
1 LAMP(S)
60 W WATTAGE
NO LAMP INCLUDED
B TORPEDO LAMP TYPE
CANDELABRA LAMP BASE TYPE
6-1/2 INCH EXTENSION
BRODY BRAND
SHADE SIZE 8-1/4 INCH L X 5-1/8 INCH W X 5-1/8 INCH H
LAMP VOLTAGE 120 V
STEEL (BODY/BACKPLATE), LINEN ON HARDBACK (SHADE) MATERIAL
COLONIAL IRON (BODY/BACKPLATE), WHITE (SHADE) FINISH
8-1/2 INCH
18-1/2 INCH
1 LAMP(S)
60 W WATTAGE
NO LAMP INCLUDED
B TORPEDO LAMP TYPE
CANDELABRA LAMP BASE TYPE
6-1/2 INCH EXTENSION
BRODY BRAND
SHADE SIZE 8-1/4 INCH L X 5-1/8 INCH W X 5-1/8 INCH H