Generation Brands Wall Sconce WB1566LAB

Description
METAL (BODY/BACKPLATE), LINEN (GLASS) MATERIAL LIGHT ANTIQUE BRONZE (BODY/BACKPLATE), BEIGE (SHADE) FINISH 8 INCH 8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 4 INCH EXTENSION TAYLOR BRAND SHADE SIZE 8 INCH W X 9 INCH H BACKPLATE SIZE 4-5/8 INCH W X 1-3/16 INCH D X 8-1/4 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
METAL (BODY/BACKPLATE), LINEN (GLASS) MATERIAL LIGHT ANTIQUE BRONZE (BODY/BACKPLATE), BEIGE (SHADE) FINISH 8 INCH 8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 4 INCH EXTENSION TAYLOR BRAND SHADE SIZE 8 INCH W X 9 INCH H BACKPLATE SIZE 4-5/8 INCH W X 1-3/16 INCH D X 8-1/4 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1566LAB - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1566LAB
Wall Sconce WB1566LAB
METAL (BODY/BACKPLATE), LINEN (GLASS) MATERIAL LIGHT ANTIQUE BRONZE (BODY/BACKPLATE), BEIGE (SHADE) FINISH 8 INCH 8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 4 INCH EXTENSION TAYLOR BRAND SHADE SIZE 8 INCH W X 9 INCH H BACKPLATE SIZE 4-5/8 INCH W X 1-3/16 INCH D X 8-1/4 INCH H LAMP VOLTAGE 120 V
  • METAL (BODY/BACKPLATE), LINEN (GLASS) MATERIAL
  • LIGHT ANTIQUE BRONZE (BODY/BACKPLATE), BEIGE (SHADE) FINISH
  • 8 INCH
  • 8 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT, B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 4 INCH EXTENSION
  • TAYLOR BRAND
  • SHADE SIZE 8 INCH W X 9 INCH H
  • BACKPLATE SIZE 4-5/8 INCH W X 1-3/16 INCH D X 8-1/4 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1566LAB
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details