Generation Brands Wall Sconce WB1560AF/BS

Description
CLEAR GLASS MATERIAL ANTIQUE FORGED IRON/BRUSHED STEEL FINISH 5 INCH 17 INCH 1 LAMP(S) 60 WATT WATTAGE NO LAMP INCLUDED TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 4-1/2 INCH EXTENSION ETHAN BRAND BACKPLATE SIZE 5 WIDTH X 1 DEPTH X 16 HEIGHT
Datasheet
Description
CLEAR GLASS MATERIAL ANTIQUE FORGED IRON/BRUSHED STEEL FINISH 5 INCH 17 INCH 1 LAMP(S) 60 WATT WATTAGE NO LAMP INCLUDED TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 4-1/2 INCH EXTENSION ETHAN BRAND BACKPLATE SIZE 5 WIDTH X 1 DEPTH X 16 HEIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1560AF/BS - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1560AF/BS
Wall Sconce WB1560AF/BS
CLEAR GLASS MATERIAL ANTIQUE FORGED IRON/BRUSHED STEEL FINISH 5 INCH 17 INCH 1 LAMP(S) 60 WATT WATTAGE NO LAMP INCLUDED TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 4-1/2 INCH EXTENSION ETHAN BRAND BACKPLATE SIZE 5 WIDTH X 1 DEPTH X 16 HEIGHT
  • CLEAR GLASS MATERIAL
  • ANTIQUE FORGED IRON/BRUSHED STEEL FINISH
  • 5 INCH
  • 17 INCH
  • 1 LAMP(S)
  • 60 WATT WATTAGE
  • NO LAMP INCLUDED
  • TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 4-1/2 INCH EXTENSION
  • ETHAN BRAND
  • BACKPLATE SIZE 5 WIDTH X 1 DEPTH X 16 HEIGHT
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1560AF/BS
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details