STEEL (BODY) MATERIAL
OXIDIZED BRONZE (BODY), FINISH
10-1/2 INCH
19 INCH
3 LAMP(S)
60 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
CANDELABRA LAMP BASE TYPE
5 INCH EXTENSION
VALENTINA BRAND
SHADE SIZE 4-5/8 INCH W X 13-1/2 INCH H
LAMP VOLTAGE 120 V
Generation Brands
Done
Datasheet
Description
STEEL (BODY) MATERIAL
OXIDIZED BRONZE (BODY), FINISH
10-1/2 INCH
19 INCH
3 LAMP(S)
60 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
CANDELABRA LAMP BASE TYPE
5 INCH EXTENSION
VALENTINA BRAND
SHADE SIZE 4-5/8 INCH W X 13-1/2 INCH H
LAMP VOLTAGE 120 V
STEEL (BODY) MATERIAL
OXIDIZED BRONZE (BODY), FINISH
10-1/2 INCH
19 INCH
3 LAMP(S)
60 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
CANDELABRA LAMP BASE TYPE
5 INCH EXTENSION
VALENTINA BRAND
SHADE SIZE 4-5/8 INCH W X 13-1/2 INCH H
LAMP VOLTAGE 120 V