Generation Brands Wall Sconce WB1536HTBZ

Description
STEEL (BODY), STEEL (SPUN) MATERIAL HERITAGE BRONZE (BODY) FINISH 6 INCH 25-1/2 INCH 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA LAMP BASE TYPE 4 INCH EXTENSION EMORY BRAND BACKPLATE SIZE 5 INCH W X 4-3/4 INCH H LAMP VOLTAGE 120 V
Description
STEEL (BODY), STEEL (SPUN) MATERIAL HERITAGE BRONZE (BODY) FINISH 6 INCH 25-1/2 INCH 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA LAMP BASE TYPE 4 INCH EXTENSION EMORY BRAND BACKPLATE SIZE 5 INCH W X 4-3/4 INCH H LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1536HTBZ - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1536HTBZ
Wall Sconce WB1536HTBZ
STEEL (BODY), STEEL (SPUN) MATERIAL HERITAGE BRONZE (BODY) FINISH 6 INCH 25-1/2 INCH 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA LAMP BASE TYPE 4 INCH EXTENSION EMORY BRAND BACKPLATE SIZE 5 INCH W X 4-3/4 INCH H LAMP VOLTAGE 120 V
  • STEEL (BODY), STEEL (SPUN) MATERIAL
  • HERITAGE BRONZE (BODY) FINISH
  • 6 INCH
  • 25-1/2 INCH
  • 4 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • CANDELABRA LAMP BASE TYPE
  • 4 INCH EXTENSION
  • EMORY BRAND
  • BACKPLATE SIZE 5 INCH W X 4-3/4 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1536HTBZ
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details