Generation Brands Wall Sconce WB1531MBZ

Description
STEEL (BODY), GLASS (SHADE) MATERIAL MOCHA BRONZE (BODY), STRIATED IVORY (SHADE) FINISH 5-3/4 INCH 14-3/4 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 5-1/4 INCH EXTENSION EL NIDO BRAND SHADE SIZE 3-3/4 INCH W X 6-3/4 INCH H BACKPLATE SIZE 5-3/4 INCH W X 5/8 INCH D LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL MOCHA BRONZE (BODY), STRIATED IVORY (SHADE) FINISH 5-3/4 INCH 14-3/4 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 5-1/4 INCH EXTENSION EL NIDO BRAND SHADE SIZE 3-3/4 INCH W X 6-3/4 INCH H BACKPLATE SIZE 5-3/4 INCH W X 5/8 INCH D LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1531MBZ - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1531MBZ
Wall Sconce WB1531MBZ
STEEL (BODY), GLASS (SHADE) MATERIAL MOCHA BRONZE (BODY), STRIATED IVORY (SHADE) FINISH 5-3/4 INCH 14-3/4 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 5-1/4 INCH EXTENSION EL NIDO BRAND SHADE SIZE 3-3/4 INCH W X 6-3/4 INCH H BACKPLATE SIZE 5-3/4 INCH W X 5/8 INCH D LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • MOCHA BRONZE (BODY), STRIATED IVORY (SHADE) FINISH
  • 5-3/4 INCH
  • 14-3/4 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 5-1/4 INCH EXTENSION
  • EL NIDO BRAND
  • SHADE SIZE 3-3/4 INCH W X 6-3/4 INCH H
  • BACKPLATE SIZE 5-3/4 INCH W X 5/8 INCH D
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1531MBZ
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details