Generation Brands Wall Sconce WB1530BRB/OBZ

Description
STEEL (BODY/BACKPLATE), HARDBACK WITH FABRIC (SHADE) MATERIAL BRITISH BRONZE/OXIDIZED BRONZE (BODY/BACKPLATE), BEIGE (SHADE) FINISH 15-3/8 INCH 15 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 7-1/2 INCH EXTENSION MARCELLA BRAND SHADE SIZE 5-1/2 INCH DIA X 5-1/2 INCH H BACKPLATE SIZE 8-1/8 INCH DIA LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/BACKPLATE), HARDBACK WITH FABRIC (SHADE) MATERIAL BRITISH BRONZE/OXIDIZED BRONZE (BODY/BACKPLATE), BEIGE (SHADE) FINISH 15-3/8 INCH 15 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 7-1/2 INCH EXTENSION MARCELLA BRAND SHADE SIZE 5-1/2 INCH DIA X 5-1/2 INCH H BACKPLATE SIZE 8-1/8 INCH DIA LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1530BRB/OBZ - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1530BRB/OBZ
Wall Sconce WB1530BRB/OBZ
STEEL (BODY/BACKPLATE), HARDBACK WITH FABRIC (SHADE) MATERIAL BRITISH BRONZE/OXIDIZED BRONZE (BODY/BACKPLATE), BEIGE (SHADE) FINISH 15-3/8 INCH 15 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 7-1/2 INCH EXTENSION MARCELLA BRAND SHADE SIZE 5-1/2 INCH DIA X 5-1/2 INCH H BACKPLATE SIZE 8-1/8 INCH DIA LAMP VOLTAGE 120 V
  • STEEL (BODY/BACKPLATE), HARDBACK WITH FABRIC (SHADE) MATERIAL
  • BRITISH BRONZE/OXIDIZED BRONZE (BODY/BACKPLATE), BEIGE (SHADE) FINISH
  • 15-3/8 INCH
  • 15 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 7-1/2 INCH EXTENSION
  • MARCELLA BRAND
  • SHADE SIZE 5-1/2 INCH DIA X 5-1/2 INCH H
  • BACKPLATE SIZE 8-1/8 INCH DIA
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1530BRB/OBZ
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details