Generation Brands Wall Sconce WB1521AF

Description
STEEL/WOOD (BODY), GLASS (SHADE) MATERIAL ANTIQUE FORGED IRON (BODY), FLUER DE LIS (GLASS) FINISH 3-3/8 INCH 11-1/2 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, CM-TORPEDO LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION MADERA BRAND SHADE SIZE 7 INCH H X 2-3/4 INCH DIA BACKPLATE SIZE 3-1/4 INCH W X 5/8 INCH D X 6 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/WOOD (BODY), GLASS (SHADE) MATERIAL ANTIQUE FORGED IRON (BODY), FLUER DE LIS (GLASS) FINISH 3-3/8 INCH 11-1/2 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, CM-TORPEDO LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION MADERA BRAND SHADE SIZE 7 INCH H X 2-3/4 INCH DIA BACKPLATE SIZE 3-1/4 INCH W X 5/8 INCH D X 6 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1521AF - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1521AF
Wall Sconce WB1521AF
STEEL/WOOD (BODY), GLASS (SHADE) MATERIAL ANTIQUE FORGED IRON (BODY), FLUER DE LIS (GLASS) FINISH 3-3/8 INCH 11-1/2 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, CM-TORPEDO LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION MADERA BRAND SHADE SIZE 7 INCH H X 2-3/4 INCH DIA BACKPLATE SIZE 3-1/4 INCH W X 5/8 INCH D X 6 INCH H LAMP VOLTAGE 120 V
  • STEEL/WOOD (BODY), GLASS (SHADE) MATERIAL
  • ANTIQUE FORGED IRON (BODY), FLUER DE LIS (GLASS) FINISH
  • 3-3/8 INCH
  • 11-1/2 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT, CM-TORPEDO LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 4 INCH EXTENSION
  • MADERA BRAND
  • SHADE SIZE 7 INCH H X 2-3/4 INCH DIA
  • BACKPLATE SIZE 3-1/4 INCH W X 5/8 INCH D X 6 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1521AF
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details