Generation Brands Wall Sconce WB1492FSV

Description
STEEL (BODY), GLASS (SHADE) MATERIAL FIRENZE SILVER (BODY), HAND BLOWN STRIATED ART GLASS (SHADE) FINISH 8 INCH 13 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA FLAME TIP LAMP BASE TYPE 4 INCH EXTENSION CELINE BRAND SHADE SIZE 8 INCH W X 8-1/2 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL FIRENZE SILVER (BODY), HAND BLOWN STRIATED ART GLASS (SHADE) FINISH 8 INCH 13 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA FLAME TIP LAMP BASE TYPE 4 INCH EXTENSION CELINE BRAND SHADE SIZE 8 INCH W X 8-1/2 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1492FSV - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1492FSV
Wall Sconce WB1492FSV
STEEL (BODY), GLASS (SHADE) MATERIAL FIRENZE SILVER (BODY), HAND BLOWN STRIATED ART GLASS (SHADE) FINISH 8 INCH 13 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA FLAME TIP LAMP BASE TYPE 4 INCH EXTENSION CELINE BRAND SHADE SIZE 8 INCH W X 8-1/2 INCH H LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • FIRENZE SILVER (BODY), HAND BLOWN STRIATED ART GLASS (SHADE) FINISH
  • 8 INCH
  • 13 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • CANDELABRA FLAME TIP LAMP BASE TYPE
  • 4 INCH EXTENSION
  • CELINE BRAND
  • SHADE SIZE 8 INCH W X 8-1/2 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1492FSV
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details