Generation Brands Wall Sconce WB1487OSL

Description
STEEL (BODY), LINEN (GLASS) MATERIAL OXIDIZED SILVER LEAF (BODY), IVORY (SHADE) FINISH 5-1/2 INCH 11-3/4 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA FLAME TIP LAMP BASE TYPE 5-3/4 INCH EXTENSION ARGENTO BRAND SHADE SIZE 5-1/2 INCH W X 5-1/4 INCH H BACKPLATE SIZE 4-1/2 INCH W X 5-1/2 INCH L LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), LINEN (GLASS) MATERIAL OXIDIZED SILVER LEAF (BODY), IVORY (SHADE) FINISH 5-1/2 INCH 11-3/4 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA FLAME TIP LAMP BASE TYPE 5-3/4 INCH EXTENSION ARGENTO BRAND SHADE SIZE 5-1/2 INCH W X 5-1/4 INCH H BACKPLATE SIZE 4-1/2 INCH W X 5-1/2 INCH L LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1487OSL - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1487OSL
Wall Sconce WB1487OSL
STEEL (BODY), LINEN (GLASS) MATERIAL OXIDIZED SILVER LEAF (BODY), IVORY (SHADE) FINISH 5-1/2 INCH 11-3/4 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA FLAME TIP LAMP BASE TYPE 5-3/4 INCH EXTENSION ARGENTO BRAND SHADE SIZE 5-1/2 INCH W X 5-1/4 INCH H BACKPLATE SIZE 4-1/2 INCH W X 5-1/2 INCH L LAMP VOLTAGE 120 V
  • STEEL (BODY), LINEN (GLASS) MATERIAL
  • OXIDIZED SILVER LEAF (BODY), IVORY (SHADE) FINISH
  • 5-1/2 INCH
  • 11-3/4 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • CANDELABRA FLAME TIP LAMP BASE TYPE
  • 5-3/4 INCH EXTENSION
  • ARGENTO BRAND
  • SHADE SIZE 5-1/2 INCH W X 5-1/4 INCH H
  • BACKPLATE SIZE 4-1/2 INCH W X 5-1/2 INCH L
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1487OSL
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details