Generation Brands Wall Sconce WB1486SGW

Description
STEEL (BODY), GLASS (SHADE) MATERIAL SEMI GLOSS WHITE (BODY), WHITE OPAL ETCHED (SHADE) FINISH 7-1/2 INCH 14-1/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA FLAME TIP LAMP BASE TYPE 4 INCH EXTENSION PEYTON SALTSPRAY BRAND SHADE SIZE 6-3/4 INCH W X 5-3/4 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL SEMI GLOSS WHITE (BODY), WHITE OPAL ETCHED (SHADE) FINISH 7-1/2 INCH 14-1/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA FLAME TIP LAMP BASE TYPE 4 INCH EXTENSION PEYTON SALTSPRAY BRAND SHADE SIZE 6-3/4 INCH W X 5-3/4 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1486SGW - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1486SGW
Wall Sconce WB1486SGW
STEEL (BODY), GLASS (SHADE) MATERIAL SEMI GLOSS WHITE (BODY), WHITE OPAL ETCHED (SHADE) FINISH 7-1/2 INCH 14-1/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA FLAME TIP LAMP BASE TYPE 4 INCH EXTENSION PEYTON SALTSPRAY BRAND SHADE SIZE 6-3/4 INCH W X 5-3/4 INCH H LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • SEMI GLOSS WHITE (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 7-1/2 INCH
  • 14-1/8 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • CANDELABRA FLAME TIP LAMP BASE TYPE
  • 4 INCH EXTENSION
  • PEYTON SALTSPRAY BRAND
  • SHADE SIZE 6-3/4 INCH W X 5-3/4 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1486SGW
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details