Generation Brands Wall Sconce WB1485SLP

Description
STEEL (BODY), LINEN (GLASS) MATERIAL SILVER LEAF PATINA (BODY), IVORY (SHADE) FINISH 7-3/4 INCH 9-1/2 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA FLAME TIP LAMP BASE TYPE 3-5/8 INCH EXTENSION ARABESQUE BRAND BACKPLATE SIZE 4-3/8 INCH W X 9 INCH L LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), LINEN (GLASS) MATERIAL SILVER LEAF PATINA (BODY), IVORY (SHADE) FINISH 7-3/4 INCH 9-1/2 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA FLAME TIP LAMP BASE TYPE 3-5/8 INCH EXTENSION ARABESQUE BRAND BACKPLATE SIZE 4-3/8 INCH W X 9 INCH L LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1485SLP - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1485SLP
Wall Sconce WB1485SLP
STEEL (BODY), LINEN (GLASS) MATERIAL SILVER LEAF PATINA (BODY), IVORY (SHADE) FINISH 7-3/4 INCH 9-1/2 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA FLAME TIP LAMP BASE TYPE 3-5/8 INCH EXTENSION ARABESQUE BRAND BACKPLATE SIZE 4-3/8 INCH W X 9 INCH L LAMP VOLTAGE 120 V
  • STEEL (BODY), LINEN (GLASS) MATERIAL
  • SILVER LEAF PATINA (BODY), IVORY (SHADE) FINISH
  • 7-3/4 INCH
  • 9-1/2 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • CANDELABRA FLAME TIP LAMP BASE TYPE
  • 3-5/8 INCH EXTENSION
  • ARABESQUE BRAND
  • BACKPLATE SIZE 4-3/8 INCH W X 9 INCH L
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1485SLP
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details