Generation Brands Wall Sconce WB1472ASTB

Description
GLASS (SHADE) MATERIAL AMBER ETCHED (SHADE) FINISH 8 INCH 30-3/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE 9-1/4 INCH EXTENSION TRINITY BRAND SHADE SIZE 12-1/2 INCH H X 6-3/4 INCH DIA BACKPLATE SIZE 4-1/2 INCH W X 11-3/4 INCH H LAMP VOLTAGE 120 V
Description
GLASS (SHADE) MATERIAL AMBER ETCHED (SHADE) FINISH 8 INCH 30-3/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE 9-1/4 INCH EXTENSION TRINITY BRAND SHADE SIZE 12-1/2 INCH H X 6-3/4 INCH DIA BACKPLATE SIZE 4-1/2 INCH W X 11-3/4 INCH H LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1472ASTB - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1472ASTB
Wall Sconce WB1472ASTB
GLASS (SHADE) MATERIAL AMBER ETCHED (SHADE) FINISH 8 INCH 30-3/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE 9-1/4 INCH EXTENSION TRINITY BRAND SHADE SIZE 12-1/2 INCH H X 6-3/4 INCH DIA BACKPLATE SIZE 4-1/2 INCH W X 11-3/4 INCH H LAMP VOLTAGE 120 V
  • GLASS (SHADE) MATERIAL
  • AMBER ETCHED (SHADE) FINISH
  • 8 INCH
  • 30-3/4 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A21 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 9-1/4 INCH EXTENSION
  • TRINITY BRAND
  • SHADE SIZE 12-1/2 INCH H X 6-3/4 INCH DIA
  • BACKPLATE SIZE 4-1/2 INCH W X 11-3/4 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1472ASTB
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details