Generation Brands Wall Sconce WB1469AF

Description
RESIN (CANDLE COVER), STEEL (BODY) MATERIAL ANTIQUE WHITE (CANDLE COVER), ANTIQUE FORGED IRON (BODY) FINISH 9-1/4 INCH 22-3/8 INCH 2 LAMP(S) 40 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA FLAME TIP LAMP BASE TYPE 4-7/8 INCH EXTENSION KING'S TABLE BRAND BACKPLATE SIZE 4-1/2 INCH W X 7-1/2 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
RESIN (CANDLE COVER), STEEL (BODY) MATERIAL ANTIQUE WHITE (CANDLE COVER), ANTIQUE FORGED IRON (BODY) FINISH 9-1/4 INCH 22-3/8 INCH 2 LAMP(S) 40 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA FLAME TIP LAMP BASE TYPE 4-7/8 INCH EXTENSION KING'S TABLE BRAND BACKPLATE SIZE 4-1/2 INCH W X 7-1/2 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1469AF - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1469AF
Wall Sconce WB1469AF
RESIN (CANDLE COVER), STEEL (BODY) MATERIAL ANTIQUE WHITE (CANDLE COVER), ANTIQUE FORGED IRON (BODY) FINISH 9-1/4 INCH 22-3/8 INCH 2 LAMP(S) 40 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA FLAME TIP LAMP BASE TYPE 4-7/8 INCH EXTENSION KING'S TABLE BRAND BACKPLATE SIZE 4-1/2 INCH W X 7-1/2 INCH H LAMP VOLTAGE 120 V
  • RESIN (CANDLE COVER), STEEL (BODY) MATERIAL
  • ANTIQUE WHITE (CANDLE COVER), ANTIQUE FORGED IRON (BODY) FINISH
  • 9-1/4 INCH
  • 22-3/8 INCH
  • 2 LAMP(S)
  • 40 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • CANDELABRA FLAME TIP LAMP BASE TYPE
  • 4-7/8 INCH EXTENSION
  • KING'S TABLE BRAND
  • BACKPLATE SIZE 4-1/2 INCH W X 7-1/2 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1469AF
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details