Generation Brands Wall Sconce WB1461ORB

Description
STEEL (BODY), LINEN (GLASS) MATERIAL OIL RUBBED BRONZE (BODY), CREAM (GLASS) FINISH 12-5/8 INCH 4-3/4 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION STELLE BRAND SHADE SIZE 12-1/2 INCH W X 4-5/8 INCH H BACKPLATE SIZE 5/8 INCH L X 4-3/4 INCH W X 12 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), LINEN (GLASS) MATERIAL OIL RUBBED BRONZE (BODY), CREAM (GLASS) FINISH 12-5/8 INCH 4-3/4 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION STELLE BRAND SHADE SIZE 12-1/2 INCH W X 4-5/8 INCH H BACKPLATE SIZE 5/8 INCH L X 4-3/4 INCH W X 12 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1461ORB - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1461ORB
Wall Sconce WB1461ORB
STEEL (BODY), LINEN (GLASS) MATERIAL OIL RUBBED BRONZE (BODY), CREAM (GLASS) FINISH 12-5/8 INCH 4-3/4 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION STELLE BRAND SHADE SIZE 12-1/2 INCH W X 4-5/8 INCH H BACKPLATE SIZE 5/8 INCH L X 4-3/4 INCH W X 12 INCH H LAMP VOLTAGE 120 V
  • STEEL (BODY), LINEN (GLASS) MATERIAL
  • OIL RUBBED BRONZE (BODY), CREAM (GLASS) FINISH
  • 12-5/8 INCH
  • 4-3/4 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 4 INCH EXTENSION
  • STELLE BRAND
  • SHADE SIZE 12-1/2 INCH W X 4-5/8 INCH H
  • BACKPLATE SIZE 5/8 INCH L X 4-3/4 INCH W X 12 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1461ORB
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details