Generation Brands Wall Sconce WB1452BS

Description
GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (GLASS) FINISH 5 INCH 24-1/4 INCH 2 LAMP(S) 40 W WATTAGE NO LAMP INCLUDED T10 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4-1/4 INCH EXTENSION MILA BRAND SHADE SIZE INCH 4-3/4 INCH W X 21-5/8 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (GLASS) FINISH 5 INCH 24-1/4 INCH 2 LAMP(S) 40 W WATTAGE NO LAMP INCLUDED T10 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4-1/4 INCH EXTENSION MILA BRAND SHADE SIZE INCH 4-3/4 INCH W X 21-5/8 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1452BS - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1452BS
Wall Sconce WB1452BS
GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (GLASS) FINISH 5 INCH 24-1/4 INCH 2 LAMP(S) 40 W WATTAGE NO LAMP INCLUDED T10 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4-1/4 INCH EXTENSION MILA BRAND SHADE SIZE INCH 4-3/4 INCH W X 21-5/8 INCH H LAMP VOLTAGE 120 V
  • GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), WHITE OPAL ETCHED (GLASS) FINISH
  • 5 INCH
  • 24-1/4 INCH
  • 2 LAMP(S)
  • 40 W WATTAGE
  • NO LAMP INCLUDED
  • T10 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 4-1/4 INCH EXTENSION
  • MILA BRAND
  • SHADE SIZE INCH 4-3/4 INCH W X 21-5/8 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1452BS
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details