Generation Brands Wall Sconce WB1451ORB

Description
STEEL (BODY), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), WHITE OPAL ETCHED (GLASS) FINISH 5 INCH 14-3/4 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED T10 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION MILA BRAND SHADE SIZE INCH 4 INCH W X 12-1/2 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), WHITE OPAL ETCHED (GLASS) FINISH 5 INCH 14-3/4 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED T10 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION MILA BRAND SHADE SIZE INCH 4 INCH W X 12-1/2 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1451ORB - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1451ORB
Wall Sconce WB1451ORB
STEEL (BODY), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), WHITE OPAL ETCHED (GLASS) FINISH 5 INCH 14-3/4 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED T10 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION MILA BRAND SHADE SIZE INCH 4 INCH W X 12-1/2 INCH H LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • OIL RUBBED BRONZE (BODY), WHITE OPAL ETCHED (GLASS) FINISH
  • 5 INCH
  • 14-3/4 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • T10 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 4 INCH EXTENSION
  • MILA BRAND
  • SHADE SIZE INCH 4 INCH W X 12-1/2 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1451ORB
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details