Generation Brands Wall Sconce WB1448GS

Description
STEEL (BODY), ALUMINUM (CANDLE COVER), GLASS (SHADE) MATERIAL GILDED SILVER (BODY), BONE (CANDLE COVER), HAND POLISHED CRYSTAL (GLASS) FINISH 10-5/8 INCH 27-1/4 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 4-1/2 INCH EXTENSION GIANNA BRAND BACKPLATE SIZE 4-3/4 INCH W X 12 INCH H WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), ALUMINUM (CANDLE COVER), GLASS (SHADE) MATERIAL GILDED SILVER (BODY), BONE (CANDLE COVER), HAND POLISHED CRYSTAL (GLASS) FINISH 10-5/8 INCH 27-1/4 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 4-1/2 INCH EXTENSION GIANNA BRAND BACKPLATE SIZE 4-3/4 INCH W X 12 INCH H WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1448GS - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1448GS
Wall Sconce WB1448GS
STEEL (BODY), ALUMINUM (CANDLE COVER), GLASS (SHADE) MATERIAL GILDED SILVER (BODY), BONE (CANDLE COVER), HAND POLISHED CRYSTAL (GLASS) FINISH 10-5/8 INCH 27-1/4 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 4-1/2 INCH EXTENSION GIANNA BRAND BACKPLATE SIZE 4-3/4 INCH W X 12 INCH H WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
  • STEEL (BODY), ALUMINUM (CANDLE COVER), GLASS (SHADE) MATERIAL
  • GILDED SILVER (BODY), BONE (CANDLE COVER), HAND POLISHED CRYSTAL (GLASS) FINISH
  • 10-5/8 INCH
  • 27-1/4 INCH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT, B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 4-1/2 INCH EXTENSION
  • GIANNA BRAND
  • BACKPLATE SIZE 4-3/4 INCH W X 12 INCH H
  • WIRE LENGTH 8 INCH
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1448GS
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details