Generation Brands Wall Sconce WB1447GS

Description
STEEL (BODY), ALUMINUM (CANDLE COVER), GLASS (SHADE) MATERIAL GILDED SILVER (BODY), BONE (CANDLE COVER), HAND POLISHED CRYSTAL (GLASS) FINISH 5-1/2 INCH 26-1/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 4-5/8 INCH EXTENSION GIANNA BRAND BACKPLATE SIZE 4-3/4 INCH W X 12 INCH H WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), ALUMINUM (CANDLE COVER), GLASS (SHADE) MATERIAL GILDED SILVER (BODY), BONE (CANDLE COVER), HAND POLISHED CRYSTAL (GLASS) FINISH 5-1/2 INCH 26-1/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 4-5/8 INCH EXTENSION GIANNA BRAND BACKPLATE SIZE 4-3/4 INCH W X 12 INCH H WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1447GS - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1447GS
Wall Sconce WB1447GS
STEEL (BODY), ALUMINUM (CANDLE COVER), GLASS (SHADE) MATERIAL GILDED SILVER (BODY), BONE (CANDLE COVER), HAND POLISHED CRYSTAL (GLASS) FINISH 5-1/2 INCH 26-1/8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 4-5/8 INCH EXTENSION GIANNA BRAND BACKPLATE SIZE 4-3/4 INCH W X 12 INCH H WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
  • STEEL (BODY), ALUMINUM (CANDLE COVER), GLASS (SHADE) MATERIAL
  • GILDED SILVER (BODY), BONE (CANDLE COVER), HAND POLISHED CRYSTAL (GLASS) FINISH
  • 5-1/2 INCH
  • 26-1/8 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT, B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 4-5/8 INCH EXTENSION
  • GIANNA BRAND
  • BACKPLATE SIZE 4-3/4 INCH W X 12 INCH H
  • WIRE LENGTH 8 INCH
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1447GS
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details